Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.61
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.06
|
2,796
in stock
|
Buy Now | |
Newark Electronics
from US$2.12
|
2,796
in stock
|
Buy Now | |
element14
from US$2.63
|
2,796
in stock
|
Buy Now | |
RS
from US$1.94
|
1,462
in stock
|
Buy Now | |
Future Electronics
from US$1.66
|
-
|
Buy Now | |
Avnet America
from US$1.61
|
-
|
Buy Now | |
Symmetry Electronics
from US$2.16
|
-
|
Buy Now |
Antenna Type | PCB |
---|---|
Frequency Min | 1.71GHz |
Frequency Max | 2.69GHz |
Antenna Mounting | Adhesive |
Gain | 3.5dBi |
VSWR | 3 |
Input Power | 10W |
Input Impedance | 50ohm |
Antenna Polarisation | Linear |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Pcb Antenna, 1.71-2.69Ghz, 3.5Dbi | Newark Electronics |
PCB ANTENNA, 1.71-2.69GHZ, 3.5DBI | element14 |
RF ANT 2G/3G/GSM FLEX PCB | RS |
PCB Antenna, 1.71GHz to 2.69GHz, 3 VSWR, 3.5dBi Gain, 50ohm, Linear Polarisation, Adhesive | Avnet America |
2G/3G/GSM Flexible PCB Ant, 2K MOQ | Symmetry Electronics |
Where can I find additional details, specifications and documents for a AFAG7020-S824?
Additional datasheets, footprints and schematics for AFAG7020-S824 are listed on our Part Details page. You can also find images and similar parts to AFAG7020-S824 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AFAG7020-S824 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AFAG7020-S824 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AFAG7020-S824 fall under?
The AFAG7020-S824 is listed under Abracon Parts.
Can I view similar or alternative parts?
You can view similar parts to AFAG7020-S824 when available in the Abracon Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AFAG7020-S824 you can contact the distributor directly for product support, shipping queries etc.
Is the AFAG7020-S824 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AFAG7020-S824 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for AFAG7020-S824.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AFAG7020-S824 often in real-time on the comparison pages.
What if I can't find stock of AFAG7020-S824?
You can fill out our help required form which you can use to request a quote for AFAG7020-S824 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.