Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.41
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.89
|
5,619
in stock
|
Buy Now | |
Newark Electronics
from US$1.97
|
5,619
in stock
|
Buy Now | |
element14
from US$2.49
|
5,619
in stock
|
Buy Now | |
Rapid Electronics
from US$1.99
|
5,000
in stock
|
Buy Now | |
Chip One Stop
from US$1.41
|
5,000
in stock
|
Buy Now | |
RS
from US$1.72
|
1,983
in stock
|
Buy Now | |
Future Electronics
from US$1.67
|
-
|
Buy Now | |
Avnet America
from US$1.47
|
-
|
Buy Now | |
Symmetry Electronics
from US$4.60
|
-
|
Buy Now |
Antenna Type | PCB |
---|---|
Frequency Min | 5.1GHz |
Frequency Max | 5.9GHz |
Antenna Mounting | Adhesive |
Gain | 2dBi |
VSWR | 2.5 |
Input Power | 3W |
Input Impedance | 50ohm |
Antenna Polarisation | Vertical |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Fpc Antenna, 5.1-5.9Ghz, 2Dbi | Newark Electronics |
FPC ANTENNA, 5.1-5.9GHZ, 2DBI | element14 |
Mobile Station Antenna 2400MHz Min 2500MHz Max | Rapid Electronics |
RF ANT DUAL BAND WIFI FPC W/IPEX | RS |
Dual Band WiFi FPC Integrated IPEX connector Antenna | Future Electronics |
RF Antenna, PCB, Dual Band WiFi, 5.1 GHz to 5.9 GHz, 2 dBi, Vertical, Adhesive | Avnet America |
WiFi/Bluetooth/ZigBee Antennas | Symmetry Electronics |
Where can I find additional details, specifications and documents for a AFAG2220-SW2?
Additional datasheets, footprints and schematics for AFAG2220-SW2 are listed on our Part Details page. You can also find images and similar parts to AFAG2220-SW2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AFAG2220-SW2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AFAG2220-SW2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AFAG2220-SW2 fall under?
The AFAG2220-SW2 is listed under Abracon Parts.
Can I view similar or alternative parts?
You can view similar parts to AFAG2220-SW2 when available in the Abracon Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AFAG2220-SW2 you can contact the distributor directly for product support, shipping queries etc.
Is the AFAG2220-SW2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AFAG2220-SW2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Chip One Stop have stock available or on a lead time for AFAG2220-SW2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AFAG2220-SW2 often in real-time on the comparison pages.
What if I can't find stock of AFAG2220-SW2?
You can fill out our help required form which you can use to request a quote for AFAG2220-SW2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.