Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.74
Antenna Type | PCB |
---|---|
Frequency Min | 1.71GHz |
Frequency Max | 2.69GHz |
Antenna Mounting | Adhesive |
Gain | 2dBi |
VSWR | 2 |
Input Power | - |
Input Impedance | 50ohm |
Antenna Polarisation | Linear |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Pcb Antenna, 1.71-2.69Ghz, 2Dbi | Newark Electronics |
PCB ANTENNA, 1.71-2.69GHZ, 2DBI | element14 |
RF ANT 4G/LTE FLEX PRINTED | RS |
4G/LTE Flexible Printed Ant | Future Electronics |
PCB Antenna, 1.71GHz to 2.69GHz, 2 VSWR, 2dBi Gain, 50ohm, Linear Polarisation, Adhesive | Avnet America |
Where can I find additional details, specifications and documents for a AFAC5867-S698?
Additional datasheets, footprints and schematics for AFAC5867-S698 are listed on our Part Details page. You can also find images and similar parts to AFAC5867-S698 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AFAC5867-S698 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AFAC5867-S698 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AFAC5867-S698 fall under?
The AFAC5867-S698 is listed under Abracon Parts.
Can I view similar or alternative parts?
You can view similar parts to AFAC5867-S698 when available in the Abracon Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AFAC5867-S698 you can contact the distributor directly for product support, shipping queries etc.
Is the AFAC5867-S698 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AFAC5867-S698 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for AFAC5867-S698.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AFAC5867-S698 often in real-time on the comparison pages.
What if I can't find stock of AFAC5867-S698?
You can fill out our help required form which you can use to request a quote for AFAC5867-S698 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.