Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.68
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.98
|
277
in stock
|
Buy Now | |
Rapid Electronics
from US$4.58
|
1,360
in stock
|
Buy Now | |
Chip One Stop
from US$3.99
|
1,360
in stock
|
Buy Now | |
RS
from US$4.40
|
970
in stock
|
Buy Now | |
Newark Electronics
from US$5.60
|
277
in stock
|
Buy Now | |
element14
from US$5.34
|
277
in stock
|
Buy Now | |
Future Electronics
from US$3.68
|
200
in stock
|
Buy Now | |
Symmetry Electronics
from US$7.50
|
6
in stock
|
Buy Now | |
Avnet America
from US$4.02
|
-
|
Buy Now |
Antenna Type | PCB |
---|---|
Frequency Min | 1.71GHz |
Frequency Max | 2.69GHz |
Antenna Mounting | Adhesive |
Gain | 3dBi |
VSWR | 3 |
Input Power | - |
Input Impedance | 50ohm |
Antenna Polarisation | Linear |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Mobile Station Antenna 698MHz Min 2700MHz Max | Rapid Electronics |
RF ANT 4G/LTE FLEX PRINTED | RS |
Pcb Antenna, 1.71-2.69Ghz, 3Dbi | Newark Electronics |
PCB ANTENNA, 1.71-2.69GHZ, 3DBI | element14 |
AFAC Series 3 dBi 50 Ohm 2700 MHz 4G/LTE Flexible Printed Antenna | Future Electronics |
Cellular 4G/LTE/3G/2G/GSM Antennas - 1K MOQ | Symmetry Electronics |
PCB Antenna, 1.71GHz to 2.69GHz, 3 VSWR, 3dBi Gain, 50ohm, Linear Polarisation, Adhesive | Avnet America |
Where can I find additional details, specifications and documents for a AFAC110020-S698?
Additional datasheets, footprints and schematics for AFAC110020-S698 are listed on our Part Details page. You can also find images and similar parts to AFAC110020-S698 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AFAC110020-S698 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AFAC110020-S698 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AFAC110020-S698 fall under?
The AFAC110020-S698 is listed under Abracon Parts.
Can I view similar or alternative parts?
You can view similar parts to AFAC110020-S698 when available in the Abracon Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AFAC110020-S698 you can contact the distributor directly for product support, shipping queries etc.
Is the AFAC110020-S698 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AFAC110020-S698 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, RS, Newark Electronics and element14 have stock available or on a lead time for AFAC110020-S698.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AFAC110020-S698 often in real-time on the comparison pages.
What if I can't find stock of AFAC110020-S698?
You can fill out our help required form which you can use to request a quote for AFAC110020-S698 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.