Status: | Unknown |
---|---|
Series: | AES Series |
RoHS: | Unknown |
Contact Configuration | - |
---|---|
Coil Voltage | 24VDC |
Contact Current | 2A |
Product Range | AES Series |
Relay Mounting | DIN Rail |
Relay Terminals | Screw |
Contact Voltage AC Nom | - |
Contact Voltage DC Nom | 24V |
Contact Material | Silver Nickel |
IP Rating | IP20 IP40 IP54 |
Approvals & Standards | - |
Approval Bodies | BG |
Approval Category | UL Recognised |
Current Rating | 0.2A |
External Depth | 121mm |
External Height | 100mm |
External Width | 22.5mm |
Operating Temperature Max | 55°C |
Operating Temperature Min | 0°C |
Power Consumption | 5W |
Supply Voltage V DC | 24V |
Relay, Safety, 24Vdc, 2A | Newark Electronics |
RELAY, SAFETY, 24VDC, 2A | element14 |
Where can I find additional details, specifications and documents for a AES1135 (24VDC)?
Additional datasheets, footprints and schematics for AES1135 (24VDC) are listed on our Part Details page. You can also find images and similar parts to AES1135 (24VDC) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AES1135 (24VDC) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AES1135 (24VDC) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AES1135 (24VDC) fall under?
The AES1135 (24VDC) is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to AES1135 (24VDC) when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AES1135 (24VDC) you can contact the distributor directly for product support, shipping queries etc.
Is the AES1135 (24VDC) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AES1135 (24VDC) have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for AES1135 (24VDC).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AES1135 (24VDC) often in real-time on the comparison pages.
What if I can't find stock of AES1135 (24VDC)?
You can fill out our help required form which you can use to request a quote for AES1135 (24VDC) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.