Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$34.44
Distributor | Stock | ||
---|---|---|---|
RS
from US$36.73
|
44
in stock
|
Buy Now | |
Newark Electronics
from US$39.49
|
117
in stock
|
Buy Now | |
element14
from US$39.39
|
117
in stock
|
Buy Now | |
Farnell
from US$42.33
|
117
in stock
|
Buy Now | |
Sager
from US$36.20
|
63
in stock
|
Buy Now | |
Avnet America
from US$34.44
|
-
|
Buy Now | |
Avnet Asia
from US$46.11
|
-
|
Buy Now | |
TTI Europe
from US$34.44
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 15W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 3A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Width | 25.4mm |
Dc-Dc Converter, 5V, 3A | Newark Electronics |
DC-DC CONVERTER, 5V, 3A | element14 |
AEE03A18-L DC-DC, 9-36Vin, 5Vout 3A | RS |
Where can I find additional details, specifications and documents for a AEE03A18-LS?
Additional datasheets, footprints and schematics for AEE03A18-LS are listed on our Part Details page. You can also find images and similar parts to AEE03A18-LS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AEE03A18-LS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AEE03A18-LS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AEE03A18-LS fall under?
The AEE03A18-LS is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to AEE03A18-LS when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AEE03A18-LS you can contact the distributor directly for product support, shipping queries etc.
Is the AEE03A18-LS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AEE03A18-LS have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Sager and RS have stock available or on a lead time for AEE03A18-LS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AEE03A18-LS often in real-time on the comparison pages.
What if I can't find stock of AEE03A18-LS?
You can fill out our help required form which you can use to request a quote for AEE03A18-LS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.