Status: | Unknown |
---|---|
Series: | AEE15W-M Series |
RoHS: | Unknown |
Prices starting from US$41.94
No. of Outputs | 1 Output |
---|---|
Output Power Max | 15W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 1.25A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | AEE15W-M Series |
Input Voltage DC Min | 9V |
Input Voltage DC Max | 18V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Through Hole |
Width | 25.4mm |
Height | 12mm |
Depth | 50.8mm |
SVHC | No SVHC (15-Jan-2018) |
Approvals & Standards | EN IEC |
15W 9 - 18Vin Single 12V@1.25A | RS |
Dc-Dc Converter, Medical, 12V, 1.25A | Newark Electronics |
DC-DC CONVERTER, MEDICAL, 12V, 1.25A | element14 |
Where can I find additional details, specifications and documents for a AEE01B12-M?
Additional datasheets, footprints and schematics for AEE01B12-M are listed on our Part Details page. You can also find images and similar parts to AEE01B12-M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AEE01B12-M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AEE01B12-M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AEE01B12-M fall under?
The AEE01B12-M is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to AEE01B12-M when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AEE01B12-M you can contact the distributor directly for product support, shipping queries etc.
Is the AEE01B12-M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AEE01B12-M have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, element14 and TTI Europe have stock available or on a lead time for AEE01B12-M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AEE01B12-M often in real-time on the comparison pages.
What if I can't find stock of AEE01B12-M?
You can fill out our help required form which you can use to request a quote for AEE01B12-M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.