Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$33.71
Distributor | Stock | ||
---|---|---|---|
RS
from US$35.23
|
110
in stock
|
Buy Now | |
Newark Electronics
from US$39.68
|
158
in stock
|
Buy Now | |
element14
from US$41.94
|
158
in stock
|
Buy Now | |
Farnell
from US$41.55
|
158
in stock
|
Buy Now | |
Sager
from US$37.01
|
52
in stock
|
Buy Now | |
Avnet America
from US$35.21
|
-
|
Buy Now | |
Avnet Asia
from US$35.57
|
-
|
Buy Now | |
TTI Europe
from US$33.71
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 15W |
Output Voltage - Output 1 | 15V |
Output Current - Output 1 | 500mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Dc-Dc Converter, 15V, 0.5A | Newark Electronics |
DC-DC CONVERTER, 15V, 0.5A | element14 |
AEE00CC18-L DC-DC,9-36Vin,+/-15Vout 0.5A | RS |
Where can I find additional details, specifications and documents for a AEE00CC18-LS?
Additional datasheets, footprints and schematics for AEE00CC18-LS are listed on our Part Details page. You can also find images and similar parts to AEE00CC18-LS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AEE00CC18-LS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AEE00CC18-LS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AEE00CC18-LS fall under?
The AEE00CC18-LS is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to AEE00CC18-LS when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AEE00CC18-LS you can contact the distributor directly for product support, shipping queries etc.
Is the AEE00CC18-LS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AEE00CC18-LS have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Sager have stock available or on a lead time for AEE00CC18-LS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AEE00CC18-LS often in real-time on the comparison pages.
What if I can't find stock of AEE00CC18-LS?
You can fill out our help required form which you can use to request a quote for AEE00CC18-LS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.