Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Antenna Type | Dome |
---|---|
Frequency Min | 1.598GHz |
Frequency Max | 1.609GHz |
Antenna Mounting | Screw |
Gain | 4.5dBi |
VSWR | 1.5 |
Input Power | - |
Input Impedance | 50ohm |
Antenna Polarisation | Right Hand Circular |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Antenna Applications | Beidou IoT GLONASS GPS M2M Remote Technology/Monitoring |
Antenna, Rhc, 1.598-1.609Ghz, 4.5Dbi | Newark Electronics |
GLONASS/BEIDOU/GPS DOME ACT ANT | RS |
AEAGMK148060xx Series 9 V 38 dBi GPS/Beidou/Glonass External Antenna | Future Electronics |
Dome Antenna, 1.598GHz to 1.609GHz, 1.5 VSWR, 4.5dBi Gain, Right Hand Circular Polarisation, Screw | Avnet America |
ANTENNA, RHC, 1.598-1.609GHZ, 4.5DBI | element14 |
Where can I find additional details, specifications and documents for a AEAGMK148060-S1575?
Additional datasheets, footprints and schematics for AEAGMK148060-S1575 are listed on our Part Details page. You can also find images and similar parts to AEAGMK148060-S1575 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AEAGMK148060-S1575 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AEAGMK148060-S1575 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AEAGMK148060-S1575 fall under?
The AEAGMK148060-S1575 is listed under Abracon Parts.
Can I view similar or alternative parts?
You can view similar parts to AEAGMK148060-S1575 when available in the Abracon Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AEAGMK148060-S1575 you can contact the distributor directly for product support, shipping queries etc.
Is the AEAGMK148060-S1575 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AEAGMK148060-S1575 have stock available?
Authorised distributors including Newark Electronics, RS, Future Electronics, Avnet America and element14 have stock available or on a lead time for AEAGMK148060-S1575.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AEAGMK148060-S1575 often in real-time on the comparison pages.
What if I can't find stock of AEAGMK148060-S1575?
You can fill out our help required form which you can use to request a quote for AEAGMK148060-S1575 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.