Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.68
Antenna Type | Blade |
---|---|
Frequency Min | 1.71GHz |
Frequency Max | 2.17GHz |
Antenna Mounting | Adhesive |
Gain | 2dBi |
VSWR | 2 |
Input Power | 10W |
Input Impedance | 50ohm |
Antenna Polarisation | Linear |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Antenna Applications | GSM IoT M2M POS Terminals Remote Technology/Monitoring Telematics |
Mobile Station Antenna 824MHz Min 960MHz Max | Rapid Electronics |
Blade Antenna, Lin, 1.71-2.17Ghz, 2Dbi | Newark Electronics |
BLADE ANTENNA, LIN, 1.71-2.17GHZ, 2DBI | element14 |
Where can I find additional details, specifications and documents for a AEACCA115021-S850?
Additional datasheets, footprints and schematics for AEACCA115021-S850 are listed on our Part Details page. You can also find images and similar parts to AEACCA115021-S850 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AEACCA115021-S850 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AEACCA115021-S850 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AEACCA115021-S850 fall under?
The AEACCA115021-S850 is listed under Abracon Parts.
Can I view similar or alternative parts?
You can view similar parts to AEACCA115021-S850 when available in the Abracon Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AEACCA115021-S850 you can contact the distributor directly for product support, shipping queries etc.
Is the AEACCA115021-S850 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AEACCA115021-S850 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for AEACCA115021-S850.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AEACCA115021-S850 often in real-time on the comparison pages.
What if I can't find stock of AEACCA115021-S850?
You can fill out our help required form which you can use to request a quote for AEACCA115021-S850 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.