Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$58.11
Antenna Type | MIMO WiFi |
---|---|
Frequency Min | 4.9GHz |
Frequency Max | 5.825GHz |
Antenna Mounting | Screw |
Gain | 2dBi |
VSWR | 2.5 |
Input Power | - |
Input Impedance | 50ohm |
Antenna Polarization | Linear |
GPS/GLONASS/LTE MIMO/WiFi MIMO Combo Ant | RS |
Mimo Wifi Antenna, 4.9-5.825Ghz, 2Dbi | Newark Electronics |
Antenna, MIMO WiFi, 4.9 GHz to 5.825 GHz, 2.5 VSWR, 2 dBi Gain, Screw, Linear | Avnet America |
MIMO WIFI ANTENNA, 4.9-5.825GHZ, 2DBI | Farnell |
Where can I find additional details, specifications and documents for a AEACBK110053-MLWG?
Additional datasheets, footprints and schematics for AEACBK110053-MLWG are listed on our Part Details page. You can also find images and similar parts to AEACBK110053-MLWG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AEACBK110053-MLWG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AEACBK110053-MLWG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AEACBK110053-MLWG fall under?
The AEACBK110053-MLWG is listed under Abracon Parts.
Can I view similar or alternative parts?
You can view similar parts to AEACBK110053-MLWG when available in the Abracon Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AEACBK110053-MLWG you can contact the distributor directly for product support, shipping queries etc.
Is the AEACBK110053-MLWG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AEACBK110053-MLWG have stock available?
Authorised distributors including RS, Future Electronics, Newark Electronics, Avnet America and element14 have stock available or on a lead time for AEACBK110053-MLWG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AEACBK110053-MLWG often in real-time on the comparison pages.
What if I can't find stock of AEACBK110053-MLWG?
You can fill out our help required form which you can use to request a quote for AEACBK110053-MLWG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.