Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$17.78
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$21.17
|
15
in stock
|
Buy Now | |
Future Electronics
from US$19.68
|
4,000
in stock
|
Buy Now | |
Avnet America
from US$17.78
|
100
in stock
|
Buy Now | |
RS
from US$21.00
|
73
in stock
|
Buy Now | |
Newark Electronics
from US$21.14
|
15
in stock
|
Buy Now | |
element14
from US$21.53
|
15
in stock
|
Buy Now | |
RS Americas
from US$22.08
|
-
|
Buy Now | |
Symmetry Electronics
from US$28.27
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Antenna Type | Cellular / LTE |
---|---|
Frequency Min | 1.71GHz |
Frequency Max | 2.69GHz |
Antenna Mounting | Screw |
Gain | 3dBi |
VSWR | 3 |
Input Power | - |
Input Impedance | 50ohm |
Antenna Polarization | Linear |
4G/ LTE SCREW MOUNT ANTENNA | Future Electronics |
Antenna, Cellular / LTE, 1.71 GHz to 2.69 GHz, 3 VSWR, 3 dBi Gain, Screw, Linear | Avnet America |
4G/ LTE Screw Mount Ant | RS |
4G/Lte Antenna, 1.71-2.69Ghz, 3Dbi | Newark Electronics |
4G/LTE ANTENNA, 1.71-2.69GHZ, 3DBI | element14 |
4G/ LTE Screw Mount Ant | Abracon AEACBK081014-S698 | RS Americas |
4G/ LTE Screw Mount Ant, MOQ = 100 | Symmetry Electronics |
Where can I find additional details, specifications and documents for a AEACBK081014-S698?
Additional datasheets, footprints and schematics for AEACBK081014-S698 are listed on our Part Details page. You can also find images and similar parts to AEACBK081014-S698 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AEACBK081014-S698 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AEACBK081014-S698 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AEACBK081014-S698 fall under?
The AEACBK081014-S698 is listed under Abracon Parts.
Can I view similar or alternative parts?
You can view similar parts to AEACBK081014-S698 when available in the Abracon Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AEACBK081014-S698 you can contact the distributor directly for product support, shipping queries etc.
Is the AEACBK081014-S698 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AEACBK081014-S698 have stock available?
Authorised distributors including Future Electronics, Avnet America, RS, Newark Electronics and element14 have stock available or on a lead time for AEACBK081014-S698.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AEACBK081014-S698 often in real-time on the comparison pages.
What if I can't find stock of AEACBK081014-S698?
You can fill out our help required form which you can use to request a quote for AEACBK081014-S698 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.