Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Antenna Type | Combo |
---|---|
Frequency Min | 4.8GHz |
Frequency Max | 5.825GHz |
Antenna Mounting | Screw |
Gain | 0dBi |
VSWR | 1.5 |
Input Power | 10W |
Input Impedance | 50ohm |
Antenna Polarisation | Right Hand Circular Linear |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Antenna Applications | Commercial Vehicles/Fleet Management GPS/GLONASS ISM M2M Telematics WiFi/Bluetooth/Zigbee |
Antenna, Combo, 4.8 To 5.825Ghz, 2Dbi | Newark Electronics |
ANTENNA, COMBO, 4.8 TO 5.825GHZ, 2DBI | element14 |
Combinational Antennas - Active GPS and Dual band WiFi | Symmetry Electronics |
Where can I find additional details, specifications and documents for a AEACBK046014-C2WG?
Additional datasheets, footprints and schematics for AEACBK046014-C2WG are listed on our Part Details page. You can also find images and similar parts to AEACBK046014-C2WG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AEACBK046014-C2WG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AEACBK046014-C2WG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AEACBK046014-C2WG fall under?
The AEACBK046014-C2WG is listed under Abracon Parts.
Can I view similar or alternative parts?
You can view similar parts to AEACBK046014-C2WG when available in the Abracon Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AEACBK046014-C2WG you can contact the distributor directly for product support, shipping queries etc.
Is the AEACBK046014-C2WG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AEACBK046014-C2WG have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Symmetry Electronics and Farnell have stock available or on a lead time for AEACBK046014-C2WG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AEACBK046014-C2WG often in real-time on the comparison pages.
What if I can't find stock of AEACBK046014-C2WG?
You can fill out our help required form which you can use to request a quote for AEACBK046014-C2WG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.