Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Antenna Type | Combo |
---|---|
Frequency Min | 1.71GHz |
Frequency Max | 2.69GHz |
Antenna Mounting | Magnetic |
Gain | 2.5dBi |
VSWR | 3 |
Input Power | - |
Input Impedance | 50ohm |
Antenna Polarization | Linear |
Product Range | - |
Combo Antenna, 1.71-2.69Ghz, 2.5Dbi | Newark Electronics |
LTE/GPS MAGNETIC MOUNT COMBO ANT | Future Electronics |
Antenna, Combo, 1.71 GHz to 2.69 GHz, 3 VSWR, 2.5 dBi Gain, Magnetic, Linear | Avnet America |
Where can I find additional details, specifications and documents for a AEACBD081016-C2LG?
Additional datasheets, footprints and schematics for AEACBD081016-C2LG are listed on our Part Details page. You can also find images and similar parts to AEACBD081016-C2LG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AEACBD081016-C2LG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AEACBD081016-C2LG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AEACBD081016-C2LG fall under?
The AEACBD081016-C2LG is listed under Abracon Parts.
Can I view similar or alternative parts?
You can view similar parts to AEACBD081016-C2LG when available in the Abracon Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AEACBD081016-C2LG you can contact the distributor directly for product support, shipping queries etc.
Is the AEACBD081016-C2LG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AEACBD081016-C2LG have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America and Farnell have stock available or on a lead time for AEACBD081016-C2LG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AEACBD081016-C2LG often in real-time on the comparison pages.
What if I can't find stock of AEACBD081016-C2LG?
You can fill out our help required form which you can use to request a quote for AEACBD081016-C2LG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.