Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$20.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$29.90
|
72
in stock
|
Buy Now | |
Future Electronics
from US$21.05
|
100
in stock
|
Buy Now | |
Rapid Electronics
from US$22.90
|
91
in stock
|
Buy Now | |
Chip One Stop
from US$20.40
|
91
in stock
|
Buy Now | |
Newark Electronics
from US$26.03
|
72
in stock
|
Buy Now | |
element14
from US$39.06
|
72
in stock
|
Buy Now | |
RS
from US$20.89
|
-
|
Buy Now | |
Avnet America
from US$20.09
|
-
|
Buy Now | |
Symmetry Electronics
from US$47.80
|
-
|
Buy Now |
Antenna Type | MIMO |
---|---|
Frequency Min | 1.71GHz |
Frequency Max | 2.69GHz |
Antenna Mounting | Adhesive |
Gain | 3dBi |
VSWR | 3 |
Input Power | - |
Input Impedance | 50ohm |
Antenna Polarisation | Linear |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
2x2 4G/LTE MIMO Ant | Future Electronics |
Antennas RF ANT 2X2 4G/LTE MIMO | Rapid Electronics |
Mimo Antenna, 1.71-2.69Ghz, 3Dbi | Newark Electronics |
MIMO ANTENNA, 1.71-2.69GHZ, 3DBI | element14 |
RF ANT 2X2 4G/LTE MIMO | RS |
MIMO Antenna, 1.71GHz to 2.69GHz, 3 VSWR, 3dBi Gain, 50ohm, Linear Polarisation, Adhesive | Avnet America |
Cellular 4G/LTE/3G/2G/GSM Antennas | Symmetry Electronics |
Where can I find additional details, specifications and documents for a AEACBA081014-M698?
Additional datasheets, footprints and schematics for AEACBA081014-M698 are listed on our Part Details page. You can also find images and similar parts to AEACBA081014-M698 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AEACBA081014-M698 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AEACBA081014-M698 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AEACBA081014-M698 fall under?
The AEACBA081014-M698 is listed under Abracon Parts.
Can I view similar or alternative parts?
You can view similar parts to AEACBA081014-M698 when available in the Abracon Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AEACBA081014-M698 you can contact the distributor directly for product support, shipping queries etc.
Is the AEACBA081014-M698 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AEACBA081014-M698 have stock available?
Authorised distributors including Future Electronics, Rapid Electronics, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for AEACBA081014-M698.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AEACBA081014-M698 often in real-time on the comparison pages.
What if I can't find stock of AEACBA081014-M698?
You can fill out our help required form which you can use to request a quote for AEACBA081014-M698 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.