Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$15.58
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$30.92
|
342
in stock
|
Buy Now | |
Newark Electronics
from US$21.73
|
342
in stock
|
Buy Now | |
element14
from US$35.65
|
342
in stock
|
Buy Now | |
RS
from US$15.58
|
18
in stock
|
Buy Now | |
Future Electronics
from US$17.45
|
-
|
Buy Now | |
Avnet America
from US$16.74
|
-
|
Buy Now | |
Symmetry Electronics
from US$30.50
|
-
|
Buy Now |
Antenna Type | Whip |
---|---|
Frequency Min | 700MHz |
Frequency Max | 2.7GHz |
Antenna Mounting | Magnetic |
Gain | 5dBi |
VSWR | 2.5 |
Input Power | - |
Input Impedance | 50ohm |
Antenna Polarisation | Linear |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Whip Antenna, 700Mhz-2.7Ghz, 5Dbi | Newark Electronics |
WHIP ANTENNA, 700MHZ-2.7GHZ, 5DBI | element14 |
RF ANT 4G/ LTE MAG MOUNT | RS |
4G/ LTE Magnetic Mount Ant | Future Electronics |
RF Antenna, Whip, 4G/ LTE, 700 MHz to 2.7 GHz, 5 dBi, Linear, Magnetic | Avnet America |
4G/ LTE Magnetic Mount Ant MOQ = 500 | Symmetry Electronics |
Where can I find additional details, specifications and documents for a AEACAD097015-S698?
Additional datasheets, footprints and schematics for AEACAD097015-S698 are listed on our Part Details page. You can also find images and similar parts to AEACAD097015-S698 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AEACAD097015-S698 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AEACAD097015-S698 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AEACAD097015-S698 fall under?
The AEACAD097015-S698 is listed under Abracon Parts.
Can I view similar or alternative parts?
You can view similar parts to AEACAD097015-S698 when available in the Abracon Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AEACAD097015-S698 you can contact the distributor directly for product support, shipping queries etc.
Is the AEACAD097015-S698 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AEACAD097015-S698 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for AEACAD097015-S698.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AEACAD097015-S698 often in real-time on the comparison pages.
What if I can't find stock of AEACAD097015-S698?
You can fill out our help required form which you can use to request a quote for AEACAD097015-S698 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.