Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.40
|
No stock
|
Buy Now | |
Rapid Electronics
from US$9.46
|
200
in stock
|
Buy Now | |
Chip One Stop
from US$8.39
|
200
in stock
|
Buy Now | |
Newark Electronics
from US$10.81
|
15
in stock
|
Buy Now | |
element14
from US$9.39
|
15
in stock
|
Buy Now | |
Farnell
from US$7.11
|
15
in stock
|
Buy Now | |
Future Electronics
from US$8.58
|
-
|
Buy Now | |
Avnet America
from US$8.29
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Antenna Type | Whip |
---|---|
Frequency Min | 1.71GHz |
Frequency Max | 2.655GHz |
Antenna Mounting | SMA Connector |
Gain | 3dBi |
VSWR | 3 |
Input Power | 10W |
Input Impedance | 50ohm |
Antenna Polarisation | Linear |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Antenna Applications | 2G/3G/4G/LTE Radios Gateways IoT Security Set-Top Boxes |
Base Station/Broadcast Transmission Antenna | Rapid Electronics |
Antenna, Lin, 1.71-2.655Ghz, 3Dbi | Newark Electronics |
ANTENNA, LIN, 1.71-2.655GHZ, 3DBI | element14 |
4G/LTE Ext WHIP ANT | RS |
AEACAC198013 Series 960/2655 MHz 3 dBi 10 W 4G/LTE External Antenna | Future Electronics |
Whip Antenna, 1.71GHz to 2.655GHz, 3 VSWR, 3dBi Gain, Linear Polarisation, SMA Connector | Avnet America |
Where can I find additional details, specifications and documents for a AEACAC198013-S698?
Additional datasheets, footprints and schematics for AEACAC198013-S698 are listed on our Part Details page. You can also find images and similar parts to AEACAC198013-S698 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AEACAC198013-S698 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AEACAC198013-S698 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AEACAC198013-S698 fall under?
The AEACAC198013-S698 is listed under Abracon Parts.
Can I view similar or alternative parts?
You can view similar parts to AEACAC198013-S698 when available in the Abracon Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AEACAC198013-S698 you can contact the distributor directly for product support, shipping queries etc.
Is the AEACAC198013-S698 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AEACAC198013-S698 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for AEACAC198013-S698.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AEACAC198013-S698 often in real-time on the comparison pages.
What if I can't find stock of AEACAC198013-S698?
You can fill out our help required form which you can use to request a quote for AEACAC198013-S698 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.