Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Antenna Type | Whip |
---|---|
Frequency Min | - |
Frequency Max | 433MHz |
Antenna Mounting | SMA Connector |
Gain | 2dBi |
VSWR | 2 |
Input Power | 10W |
Input Impedance | 50ohm |
Antenna Polarisation | Linear |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Antenna Applications | Home Automation IoT and Wearable ISM LoRa M2M Medical Devices RFID SigFox Smart Meters |
Antenna, Lin, 433Mhz, 2Dbi | Newark Electronics |
433MHZ ISM, LPWA Ext WHIP ANT | RS |
ANTENNA, LIN, 433MHZ, 2DBI | Farnell |
Where can I find additional details, specifications and documents for a AEACAC053010-S433?
Additional datasheets, footprints and schematics for AEACAC053010-S433 are listed on our Part Details page. You can also find images and similar parts to AEACAC053010-S433 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AEACAC053010-S433 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AEACAC053010-S433 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AEACAC053010-S433 fall under?
The AEACAC053010-S433 is listed under Abracon Parts.
Can I view similar or alternative parts?
You can view similar parts to AEACAC053010-S433 when available in the Abracon Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AEACAC053010-S433 you can contact the distributor directly for product support, shipping queries etc.
Is the AEACAC053010-S433 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AEACAC053010-S433 have stock available?
Authorised distributors including Newark Electronics, RS, Avnet America, element14 and Farnell have stock available or on a lead time for AEACAC053010-S433.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AEACAC053010-S433 often in real-time on the comparison pages.
What if I can't find stock of AEACAC053010-S433?
You can fill out our help required form which you can use to request a quote for AEACAC053010-S433 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.