ADSP-21369KBPZ-3A SHARC Audio Processors/SoCs by Analog Devices

Status: Production
Series: ADSP-21369
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$50.97

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$50.97
127
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$69.99
10
in stock
Buy Now
Logo for element14
element14
from US$76.33
10
in stock
Buy Now
Logo for Farnell
Farnell
from US$72.97
10
in stock
Buy Now

Features

400MHz SIMD SHARC Core, capable of 2.4 GFLOPS peak performance
2Mbits SRAM; 6 Mbits customer-definable ROM
High bandwidth, 32-bit external memory interface supporting glue-less interface to SDRAM, SRAM, and FLASH
Digital Audio Interface (DAI) enabling user-definable access to system peripherals including 8 serial ports (SPORTs), S/PDIF Tx/Rx, 8-channel asynchronous sample rate converter, and 4 precision clock generators.
Digital Peripheral Interface (DPI) enabling user-definable access to system peripherals including 2 SPI-compatible ports, 2 UARTs, 3 full-featured timers, and a two-wire interface compliant to the I2C standard.
34 zero-overhead DMA channels
16 Pulse Width Modulation (PWM) channels
208-lead LQFP-EP and 256-ball SBGA packages
Commercial and industrial temperature ranges
Maximum core performance is reduced for LQFP package

Alternative Descriptions

400 MHZ Sh Memory ,S/PDIF/SDRA | Analog Devices
Audio Processor, 400Mhz, 16I/O, Bga | Newark Electronics
AUDIO PROCESSOR, 400MHZ, 16I/O, BGA | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADSP-21369KBPZ-3A?

Additional datasheets, footprints and schematics for ADSP-21369KBPZ-3A are listed on our Part Details page. You can also find images and similar parts to ADSP-21369KBPZ-3A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADSP-21369KBPZ-3A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADSP-21369KBPZ-3A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADSP-21369KBPZ-3A fall under?

The ADSP-21369KBPZ-3A is listed under SHARC Audio Processors/SoCs.

Can I view similar or alternative parts?

You can view similar parts to ADSP-21369KBPZ-3A when available in the SHARC Audio Processors/SoCs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADSP-21369KBPZ-3A you can contact the distributor directly for product support, shipping queries etc.

Is the ADSP-21369KBPZ-3A RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADSP-21369KBPZ-3A have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADSP-21369KBPZ-3A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADSP-21369KBPZ-3A often in real-time on the comparison pages.

What if I can't find stock of ADSP-21369KBPZ-3A?

You can fill out our help required form which you can use to request a quote for ADSP-21369KBPZ-3A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay