Status: | Production |
---|---|
Series: | ADSP-21065L |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Analog Devices
-
|
650
in stock
|
Buy Now |
198 MFLOPS (32-bit floating-point) |
16K 32-bit Dual-ported on-chip memory (544 KBits configurable) |
64M x 32-bit word external address space |
Glueless SDRAM interface |
I2S mode supports up to 8 channels |
2 serial transmit/receive ports support 32-channel TDM |
Two timers with event capture and PWM options |
12 programmable I/O pins |
10 DMA channels |
Glueless multiprocessing with 2 ADSP-21065LsADSP-21065L supports defense and aerospace applications (AQEC standard) |
Download ADSP-21065L-EP data sheet (pdf) |
Extended temperature range –55°C to +110°C |
Controlled manufacturing baseline |
One package assembly/test site |
One wafer fabrication site |
Enhanced product change notification |
Qualification data available upon request |
V62/13601 DSCC Drawing Number |
ADSP-21065L 66MHz | Analog Devices |
Where can I find additional details, specifications and documents for a ADSP-21065LKSZ-264?
Additional datasheets, footprints and schematics for ADSP-21065LKSZ-264 are listed on our Part Details page. You can also find images and similar parts to ADSP-21065LKSZ-264 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADSP-21065LKSZ-264 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADSP-21065LKSZ-264 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADSP-21065LKSZ-264 fall under?
The ADSP-21065LKSZ-264 is listed under SHARC Audio Processors/SoCs.
Can I view similar or alternative parts?
You can view similar parts to ADSP-21065LKSZ-264 when available in the SHARC Audio Processors/SoCs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADSP-21065LKSZ-264 you can contact the distributor directly for product support, shipping queries etc.
Is the ADSP-21065LKSZ-264 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADSP-21065LKSZ-264 have stock available?
Authorised distributors including Analog Devices have stock available or on a lead time for ADSP-21065LKSZ-264.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADSP-21065LKSZ-264 often in real-time on the comparison pages.
What if I can't find stock of ADSP-21065LKSZ-264?
You can fill out our help required form which you can use to request a quote for ADSP-21065LKSZ-264 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.