Status: | Production |
---|---|
Series: | ADSP-21261 |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Analog Devices
-
|
-
|
Buy Now |
150MHz (6.67 ns) SIMD SHARC Core, capable of 900MFLOPS peak performance |
Code compatible with all SHARC Processors |
Supports IEEE-compatible 32-bit floating-point, 40-bit floating-point and 32-bit fixed-point data types |
1Mbit on-chip dual-ported SRAM; 3Mbits mask-programmable ROM |
4 independent Serial Ports - Supports: Standard DSP Serial mode, I2S mode, Left Justified Sample pair mode and TDM mode |
18 Zero-overhead DMA channels |
SPI compatible interface and a 16-bit Parallel Port |
Digital Audio Interface (DAI) |
Software configurable PLL providing many multiplier ratios |
Four timers: 1 core and 3 general purpose timers |
136-ball BGA (12mm × 12mm) and 144-lead LQFP (20mm × 20mm) packages available in Commercial and Industrial temp ranges |
150 MHz, 32Bit DSP Processor | Analog Devices |
Where can I find additional details, specifications and documents for a ADSP-21261SKBCZ150?
Additional datasheets, footprints and schematics for ADSP-21261SKBCZ150 are listed on our Part Details page. You can also find images and similar parts to ADSP-21261SKBCZ150 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADSP-21261SKBCZ150 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADSP-21261SKBCZ150 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADSP-21261SKBCZ150 fall under?
The ADSP-21261SKBCZ150 is listed under SHARC Audio Processors/SoCs.
Can I view similar or alternative parts?
You can view similar parts to ADSP-21261SKBCZ150 when available in the SHARC Audio Processors/SoCs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADSP-21261SKBCZ150 you can contact the distributor directly for product support, shipping queries etc.
Is the ADSP-21261SKBCZ150 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADSP-21261SKBCZ150 have stock available?
Authorised distributors including Analog Devices have stock available or on a lead time for ADSP-21261SKBCZ150.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADSP-21261SKBCZ150 often in real-time on the comparison pages.
What if I can't find stock of ADSP-21261SKBCZ150?
You can fill out our help required form which you can use to request a quote for ADSP-21261SKBCZ150 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.