Status: | Production |
---|---|
Series: | ADR5040 |
RoHS: | Compliant |
Prices starting from US$0.46
Ultracompact SC70 and SOT-23 packages |
Low temperature coefficient: 75 ppm/°C (maximum) |
Pin compatible with LM4040/LM4050 |
Initial accuracy: ±0.1% |
No external capacitor required |
Wide operating current range: 50 µA to 15 mA |
Extended temperature range: −40°C to +125°C |
Qualified for automotive applications |
Low Cost 2.048V Shunt Voltage | Analog Devices |
Volt Ref, 2.048V, -40 To 125Deg C | Newark Electronics |
VOLT REF, 2.048V, -40 TO 125DEG C | element14 |
Where can I find additional details, specifications and documents for a ADR5040ARTZ-REEL7?
Additional datasheets, footprints and schematics for ADR5040ARTZ-REEL7 are listed on our Part Details page. You can also find images and similar parts to ADR5040ARTZ-REEL7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADR5040ARTZ-REEL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADR5040ARTZ-REEL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADR5040ARTZ-REEL7 fall under?
The ADR5040ARTZ-REEL7 is listed under Shunt Voltage References.
Can I view similar or alternative parts?
You can view similar parts to ADR5040ARTZ-REEL7 when available in the Shunt Voltage References range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADR5040ARTZ-REEL7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADR5040ARTZ-REEL7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADR5040ARTZ-REEL7 have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADR5040ARTZ-REEL7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADR5040ARTZ-REEL7 often in real-time on the comparison pages.
What if I can't find stock of ADR5040ARTZ-REEL7?
You can fill out our help required form which you can use to request a quote for ADR5040ARTZ-REEL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.