ADR440ARZ Series Voltage References by Analog Devices

Status: Production
Series: ADR440
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADR440/ADR441/ADR443/ADR444/ADR445 series is a family of XFET® voltage references featuring ultralow noise, high accuracy, and low temperature drift performance. Using Analog Devices, Inc., patented temperature drift curvature correction and XFET (eXtra implanted junction FET) technology, voltage change vs. temperature nonlinearity in the ADR440/ADR441/ADR443/ADR444/ADR445 is greatly minimized.The XFET references offer better noise performance than buried Zener references, and XFET references operate off low supply voltage headroom (500 mV). This combination of features makes the ADR440/ADR441/ADR443/ADR444/ADR445 family ideally suited for precision signal conversion

Where to Buy

Prices starting from US$3.27

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$3.27
511
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$4.06
63
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$5.83
49
in stock
Buy Now
Logo for element14
element14
from US$4.68
49
in stock
Buy Now
Logo for Farnell
Farnell
from US$4.50
49
in stock
Buy Now

Features

Ultralow noise (0.1 Hz to 10 Hz)
ADR440: 1 μV p-p
ADR441: 1.2 μV p-p
ADR443: 1.4 μV p-p
ADR444: 1.8 μV p-p
ADR445: 2.25 μV p-p
Superb temperature coefficient
A Grade: 10 ppm/°C
B Grade: 3 ppm/°C
Low dropout operation (supply voltage headroom): 500 mV
Input range: (VOUT + 500 mV) to 18 V
High output source and sink current
+10 mA and −5 mA, respectively
Wide temperature range: −40°C to +125°C

Alternative Descriptions

Precision Low Dropout Ultra-lo | Analog Devices
Volt Ref, 2.048V, Nsoic, -40 To 125Deg C | Newark Electronics
VOLT REF, 2.048V, NSOIC, -40 TO 125DEG C | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADR440ARZ?

Additional datasheets, footprints and schematics for ADR440ARZ are listed on our Part Details page. You can also find images and similar parts to ADR440ARZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADR440ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADR440ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADR440ARZ fall under?

The ADR440ARZ is listed under Series Voltage References.

Can I view similar or alternative parts?

You can view similar parts to ADR440ARZ when available in the Series Voltage References range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADR440ARZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADR440ARZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADR440ARZ have stock available?

Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADR440ARZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADR440ARZ often in real-time on the comparison pages.

What if I can't find stock of ADR440ARZ?

You can fill out our help required form which you can use to request a quote for ADR440ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay