ADR3412ARJZ-R7 Series Voltage References by Analog Devices

Status: Production
Series: ADR3412
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADR3412 / ADR3420 / ADR3425 / ADR3430 / ADR3433 / ADR3440 / ADR3450 are low-cost, low-power, high precision voltage references, featuring ± 0.1% initial accuracy, low operating current and low output noise in a small SOT23 package. For high accuracy, output voltage and temperature coefficient are trimmed digitally during final assembly using Analog Devices’ proprietary Digi-Trim® technology. Stability and reliability are further improved by the devices’ low output voltage hysteresis and low long-term output voltage drift.Furthermore, the low operating current of the device (100 μA max) facilitates usage in low-power devices, while its low output noise helps maintain signal integrity in critical signal processing systems.These CMOS are available in a wide range of output voltages, all of which are specified over the industrial temperature range of −40°C to +125 °C.

Where to Buy

Prices starting from US$1.32

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$1.61
9,000
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.32
2,854
in stock
Buy Now
Logo for element14
element14
from US$1.63
2,827
in stock
Buy Now
Logo for Farnell
Farnell
from US$1.60
2,827
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.64
771
in stock
Buy Now

Features

Initial accuracy: ± 0.1%
Max. temp. coefficient: 8 ppm / °C
Operating temperature: −40°C – +125 °C
Output current: +10 mA source / −3 mA sink
Low quiescent current: 100 μA (max)
Low dropout voltage: 250 mV @ 2 mA
Output noise (0.1 – 10 Hz): <10 μVp-p at 1.2 V (typical)
6-lead SOT-23

Alternative Descriptions

1.25V 0.60um CMOS 10ppm/C Volt | Analog Devices
VOLT REF, 1.2V, SOT-23, -40 TO 125DEG C | element14
Volt Ref, 1.2V, Sot-23, -40 To 125Deg C | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADR3412ARJZ-R7?

Additional datasheets, footprints and schematics for ADR3412ARJZ-R7 are listed on our Part Details page. You can also find images and similar parts to ADR3412ARJZ-R7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADR3412ARJZ-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADR3412ARJZ-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADR3412ARJZ-R7 fall under?

The ADR3412ARJZ-R7 is listed under Series Voltage References.

Can I view similar or alternative parts?

You can view similar parts to ADR3412ARJZ-R7 when available in the Series Voltage References range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADR3412ARJZ-R7 you can contact the distributor directly for product support, shipping queries etc.

Is the ADR3412ARJZ-R7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADR3412ARJZ-R7 have stock available?

Authorised distributors including Analog Devices, Chip One Stop, element14, Farnell and Newark Electronics have stock available or on a lead time for ADR3412ARJZ-R7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADR3412ARJZ-R7 often in real-time on the comparison pages.

What if I can't find stock of ADR3412ARJZ-R7?

You can fill out our help required form which you can use to request a quote for ADR3412ARJZ-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay