ADP2300AUJZ-R7 Internal Power Switch Buck Regulators by Analog Devices

Status: Production
Series: ADP2300
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADP2300 / ADP2301 are compact, constant-frequency, current-mode, step-down dc-to-dc regulators with integrated power MOSFET. The ADP2300 / ADP2301 devices run from any input voltage from 3.0 V up to 20 V, making them suitable for a wide range of

Where to Buy

Prices starting from US$0.79

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$1.43
6,000
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.79
4,199
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.47
3,572
in stock
Buy Now
Logo for element14
element14
from US$1.39
2,983
in stock
Buy Now
Logo for Farnell
Farnell
from US$1.45
2,983
in stock
Buy Now

Features

High efficiency, up to 91%
1.2 A maximum load current
±2% output accuracy over temperature range
700kHz (ADP2300) or 1.4MHz (ADP2301) switching frequency options
Wide input voltage range: 3.0 V to 20 V
Current-mode control architecture
Output voltage from 0.8 V to 0.85×VIN
See datasheet for additional features

Alternative Descriptions

20V, 1.2A, Non-Sync, Step Down | Analog Devices
Dc/Dc Conv, Buck, 700Khz, 125Deg C | Newark Electronics
DC/DC CONV, BUCK, 700KHZ, 125DEG C | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADP2300AUJZ-R7?

Additional datasheets, footprints and schematics for ADP2300AUJZ-R7 are listed on our Part Details page. You can also find images and similar parts to ADP2300AUJZ-R7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADP2300AUJZ-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP2300AUJZ-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADP2300AUJZ-R7 fall under?

The ADP2300AUJZ-R7 is listed under Internal Power Switch Buck Regulators.

Can I view similar or alternative parts?

You can view similar parts to ADP2300AUJZ-R7 when available in the Internal Power Switch Buck Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADP2300AUJZ-R7 you can contact the distributor directly for product support, shipping queries etc.

Is the ADP2300AUJZ-R7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADP2300AUJZ-R7 have stock available?

Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADP2300AUJZ-R7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADP2300AUJZ-R7 often in real-time on the comparison pages.

What if I can't find stock of ADP2300AUJZ-R7?

You can fill out our help required form which you can use to request a quote for ADP2300AUJZ-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay