Status: | Production |
---|---|
Series: | ADP2164 |
RoHS: | Compliant |
Prices starting from US$2.13
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$2.13
|
7,500
in stock
|
Buy Now | |
Newark Electronics
from US$4.09
|
1,673
in stock
|
Buy Now | |
element14
from US$3.07
|
1,673
in stock
|
Buy Now | |
Farnell
from US$2.98
|
1,673
in stock
|
Buy Now | |
Chip One Stop
from US$2.99
|
1,558
in stock
|
Buy Now | |
Richardson RFPD
from US$2.93
|
-
|
Buy Now |
4 A continuous output current |
43 mΩ and 29 mΩ integrated FET |
±1.5% output accuracy |
Input voltage range: 2.7 V to 6.5 V |
Output voltage: 0.6 V to VIN |
Switching frequency |
Fixed frequency: 600 kHz or 1.2 MHz |
Adjustable frequency: 500 kHz to 1.4 MHz |
Synchronizable from 500 kHz to 1.4 MHzSelectable synchronize phase shift: 0° or 180° |
Current mode architecture |
Precision enable input |
Power-good output |
Voltage tracking input |
Integrated soft start |
Internal compensation |
Starts up into a precharged output |
UVLO, OVP, OCP, and thermal shutdown |
Available in 16-lead, 4 mm × 4 mm LFCSP package |
Supported by ADIsimPower™ design tool |
6V/4A, Sync, Step Down, DC-DC | Analog Devices |
Dc/Dc Conv, Sync Buck, 1.2Mhz, 125Deg C | Newark Electronics |
DC/DC CONV, SYNC BUCK, 1.2MHZ, 125DEG C | element14 |
VOLTAGE REGULATOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADP2164ACPZ-R7?
Additional datasheets, footprints and schematics for ADP2164ACPZ-R7 are listed on our Part Details page. You can also find images and similar parts to ADP2164ACPZ-R7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADP2164ACPZ-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP2164ACPZ-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADP2164ACPZ-R7 fall under?
The ADP2164ACPZ-R7 is listed under Internal Power Switch Buck Regulators.
Can I view similar or alternative parts?
You can view similar parts to ADP2164ACPZ-R7 when available in the Internal Power Switch Buck Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADP2164ACPZ-R7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADP2164ACPZ-R7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADP2164ACPZ-R7 have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for ADP2164ACPZ-R7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADP2164ACPZ-R7 often in real-time on the comparison pages.
What if I can't find stock of ADP2164ACPZ-R7?
You can fill out our help required form which you can use to request a quote for ADP2164ACPZ-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.