Status: | Production |
---|---|
Series: | ADP1614 |
RoHS: | Compliant |
2.5 V to 5.5V input voltage range |
650kHz or 1.3MHz fixed frequency option |
Adjustable output voltage, up to 20V |
Adjustable soft start |
Undervoltage lockout |
Thermal shutdown |
3mm×3mm, 10-lead LFCSP |
See datasheet for additional features |
4A Boost 1.3MHz | Analog Devices |
DC/DC CONV, BOOST, 1.3MHZ, LFCSP-WD-EP | element14 |
Dc/Dc Conv, Boost, 1.3Mhz, Lfcsp-Wd-Ep Rohs Compliant: Yes |Analog Devices ADP1614ACPZ-1.3-R7 | Newark Electronics |
Where can I find additional details, specifications and documents for a ADP1614ACPZ-1.3-R7?
Additional datasheets, footprints and schematics for ADP1614ACPZ-1.3-R7 are listed on our Part Details page. You can also find images and similar parts to ADP1614ACPZ-1.3-R7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADP1614ACPZ-1.3-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP1614ACPZ-1.3-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADP1614ACPZ-1.3-R7 fall under?
The ADP1614ACPZ-1.3-R7 is listed under Internal Power Switch Boost Regulators.
Can I view similar or alternative parts?
You can view similar parts to ADP1614ACPZ-1.3-R7 when available in the Internal Power Switch Boost Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADP1614ACPZ-1.3-R7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADP1614ACPZ-1.3-R7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADP1614ACPZ-1.3-R7 have stock available?
Authorised distributors including Analog Devices, Chip One Stop, element14, Newark Electronics and Farnell have stock available or on a lead time for ADP1614ACPZ-1.3-R7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADP1614ACPZ-1.3-R7 often in real-time on the comparison pages.
What if I can't find stock of ADP1614ACPZ-1.3-R7?
You can fill out our help required form which you can use to request a quote for ADP1614ACPZ-1.3-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.