Status: | Unknown |
---|---|
Series: | ADP/PA Series |
RoHS: | Compliant |
No. of Circuits | 8Circuits |
---|---|
Switch Actuator Style | Piano Key |
Switch Mounting | Surface Mount |
Contact Configuration | SPST |
Contact Voltage DC Max | 24V |
Contact Current DC Max | 100mA |
Product Range | ADP/PA Series |
RoHS Compliant | Yes |
Adp08S04=Piano Dip Switch |Alcoswitch Te Connectivity ADP08S04 | Newark Electronics |
DIP SW/SIP SW SWITCH DIP SPST PIANO 8POS SMD | Rapid Electronics |
Switch DIP OFF ON SPST 8 Piano 0.1A 24VDC Gull Wing 2.54mm SMD Tube | Avnet America |
Where can I find additional details, specifications and documents for a ADP08S04.?
Additional datasheets, footprints and schematics for ADP08S04. are listed on our Part Details page. You can also find images and similar parts to ADP08S04. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADP08S04. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP08S04. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADP08S04. fall under?
The ADP08S04. is listed under Switches & Relays > Switches > DIP Switches & SIP Switches.
Can I view similar or alternative parts?
You can view similar parts to ADP08S04. when available in the DIP Switches & SIP Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADP08S04. you can contact the distributor directly for product support, shipping queries etc.
Is the ADP08S04. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ADP08S04. have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop and Avnet America have stock available or on a lead time for ADP08S04..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADP08S04. often in real-time on the comparison pages.
What if I can't find stock of ADP08S04.?
You can fill out our help required form which you can use to request a quote for ADP08S04. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.