Status: | Unknown |
---|---|
Series: | AD Series |
RoHS: | Unknown |
Prices starting from US$0.46
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.89
|
34
in stock
|
Buy Now | |
Rapid Electronics
from US$1.53
|
2,646
in stock
|
Buy Now | |
Farnell
from US$1.54
|
649
in stock
|
Buy Now | |
Chip One Stop
from US$1.71
|
497
in stock
|
Buy Now | |
element14
from US$1.53
|
393
in stock
|
Buy Now | |
RS Americas
from US$1.40
|
14
in stock
|
Buy Now | |
Newark Electronics
from US$0.46
|
11
in stock
|
Buy Now | |
Avnet America
from US$1.35
|
-
|
Buy Now |
No. of Circuits | 8Circuits |
---|---|
Switch Actuator Style | Piano Key |
Switch Mounting | Through Hole |
Contact Configuration | SPST |
Contact Voltage DC Max | 24VDC |
Contact Current DC Max | 100mA |
Product Range | AD Series |
Switch Type | DIP Unsealed |
SVHC | No SVHC (07-Jul-2017) |
Actuation Type | Piano Key |
Actuator Type | Piano Key |
Contact Current Rating | 20mA |
Contact Resistance | 50mohm |
Dielectric Strength VDC | 500V |
External Length / Height | 5.25mm |
External Width | 7.5mm |
Flammability Rating | UL94V-4 |
Insulation Resistance | 1000Mohm |
Lead Spacing | 2.54mm |
Length | 22.3mm |
No. of Mechanical Operations | 1000 |
No. of Positions | 8Ways |
Operating Temperature Max | 85°C |
Operating Temperature Min | -45°C |
Pin Configuration | DIL |
Pitch Spacing | 2.54mm |
Row Pitch | 7.62mm |
DIP SW/SIP SW SPST 8P PIANO T/H DIP SWITCH | Rapid Electronics |
SWITCH, DIL, PIANO, 8WAY | Farnell |
8 way piano actuator dual-in-line switch | RS |
Alcoswitch, 8 way piano actuator dual-in-line switch | TE Connectivity ADP0804 | RS Americas |
Dip Switch, 8Pos, Spst, Piano Key | Newark Electronics |
Switch DIP OFF ON SPST 8 Piano 0.1A 24VDC PC Pins 2.54mm Thru-Hole Tube | Avnet America |
Where can I find additional details, specifications and documents for a ADP0804?
Additional datasheets, footprints and schematics for ADP0804 are listed on our Part Details page. You can also find images and similar parts to ADP0804 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADP0804 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP0804 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADP0804 fall under?
The ADP0804 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to ADP0804 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADP0804 you can contact the distributor directly for product support, shipping queries etc.
Is the ADP0804 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADP0804 have stock available?
Authorised distributors including Rapid Electronics, Farnell, Chip One Stop, element14 and RS have stock available or on a lead time for ADP0804.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADP0804 often in real-time on the comparison pages.
What if I can't find stock of ADP0804?
You can fill out our help required form which you can use to request a quote for ADP0804 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.