Status: | Unknown |
---|---|
Series: | AD Series |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.21
|
640
in stock
|
Buy Now | |
Rapid Electronics
from US$0.81
|
3,850
in stock
|
Buy Now | |
element14
from US$1.34
|
282
in stock
|
Buy Now | |
Farnell
from US$1.35
|
282
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
6
in stock
|
Buy Now | |
Avnet America
from US$0.83
|
-
|
Buy Now | |
RS Americas
from US$1.22
|
-
|
Buy Now |
No. of Circuits | 4Circuits |
---|---|
Switch Actuator Style | Piano Key |
Switch Mounting | Through Hole |
Contact Configuration | SPST |
Contact Voltage DC Max | 24VDC |
Contact Current DC Max | 100mA |
Product Range | AD Series |
Switch Type | DIP Unsealed |
SVHC | No SVHC (27-Jun-2018) |
Actuation Type | Piano Key |
Actuator Type | Piano Key |
Contact Current Rating | 20mA |
Contact Resistance | 50mohm |
Dielectric Strength VDC | 500V |
External Length / Height | 5.25mm |
External Width | 7.5mm |
Flammability Rating | UL94V-4 |
Insulation Resistance | 1000Mohm |
Lead Spacing | 2.54mm |
Length | 12.14mm |
No. of Mechanical Operations | 1000 |
No. of Positions | 4Ways |
Operating Temperature Max | 85°C |
Operating Temperature Min | -45°C |
Pin Configuration | DIL |
Pitch Spacing | 2.54mm |
Row Pitch | 7.62mm |
DIP SW/SIP SW SPST 4P PIANO T/H DIP SWITCH | Rapid Electronics |
4 way piano actuator dual-in-line switch | RS |
SWITCH, DIL, PIANO, 4WAY | element14 |
Dip Switch, 4Pos, Spst, Piano Key | Newark Electronics |
Switch DIP OFF ON SPST 4 Piano 0.1A 24VDC PC Pins 2.54mm Thru-Hole Tube | Avnet America |
Switch, DIP, Piano, 4 Position, SPST, PCD, Thru-Hole | TE Connectivity ADP0404 | RS Americas |
Where can I find additional details, specifications and documents for a ADP0404?
Additional datasheets, footprints and schematics for ADP0404 are listed on our Part Details page. You can also find images and similar parts to ADP0404 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADP0404 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP0404 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADP0404 fall under?
The ADP0404 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to ADP0404 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADP0404 you can contact the distributor directly for product support, shipping queries etc.
Is the ADP0404 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADP0404 have stock available?
Authorised distributors including Rapid Electronics, RS, element14, Farnell and Newark Electronics have stock available or on a lead time for ADP0404.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADP0404 often in real-time on the comparison pages.
What if I can't find stock of ADP0404?
You can fill out our help required form which you can use to request a quote for ADP0404 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.