Status: | Unknown |
---|---|
Series: | ADO300 Series |
RoHS: | Unknown |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 300W |
Output Voltage - Output 1 | 3.3V |
Output Current - Output 1 | 60A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | ADO300 Series |
Input Voltage DC Min | 36V |
Input Voltage DC Max | 75V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | Eighth Brick |
DC / DC Converter Mounting | Through Hole |
Width | 23.2mm |
Height | 13.5mm |
Depth | 58.7mm |
SVHC | No SVHC (15-Jan-2018) |
Approvals & Standards | CE CSA EN IEC UL |
Dc-Dc Converter, 3.3V, 60A | Newark Electronics |
DC-DC CONVERTER, 3.3V, 60A | element14 |
Where can I find additional details, specifications and documents for a ADO300-48S3V3B-6LI?
Additional datasheets, footprints and schematics for ADO300-48S3V3B-6LI are listed on our Part Details page. You can also find images and similar parts to ADO300-48S3V3B-6LI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADO300-48S3V3B-6LI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADO300-48S3V3B-6LI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADO300-48S3V3B-6LI fall under?
The ADO300-48S3V3B-6LI is listed under Artesyn Technologies Parts.
Can I view similar or alternative parts?
You can view similar parts to ADO300-48S3V3B-6LI when available in the Artesyn Technologies Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADO300-48S3V3B-6LI you can contact the distributor directly for product support, shipping queries etc.
Is the ADO300-48S3V3B-6LI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADO300-48S3V3B-6LI have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, TTI Europe and Sager have stock available or on a lead time for ADO300-48S3V3B-6LI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADO300-48S3V3B-6LI often in real-time on the comparison pages.
What if I can't find stock of ADO300-48S3V3B-6LI?
You can fill out our help required form which you can use to request a quote for ADO300-48S3V3B-6LI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.