ADN4604ASVZ Digital Crosspoint Switches by Analog Devices

Status: Production
Series: ADN4604
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADN4604 is a 16 × 16 asynchronous, protocol agnostic, digital crosspoint switch, with 16 differential PECL-/CML-compatible inputs and 16 differential CML outputs.The ADN4604 is optimized for nonreturn-to-zero (NRZ) signaling with data rates of up to 4.25 Gbps per port. Each port offers a fixed level of input equalization and programmable output swing and output preemphasis.The ADN4604 nonblocking switch core implements a 16 × 16 crossbar and supports independent channel switching through the serial control interface. The ADN4604 has low latency and very low channel-to-channel skew.An I2C® or SPI interface is used to control the device and provide access to advanced features, such as additional levels of preemphasis and output disable.The ADN4604 is packaged in a 100-lead TQFP package and operates from −40°C to +85°C.

Where to Buy

Prices starting from US$38.07

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$38.07
103
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$49.70
19
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$60.20
6
in stock
Buy Now
Logo for element14
element14
from US$61.05
6
in stock
Buy Now
Logo for Farnell
Farnell
from US$60.17
6
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$54.70
-
Buy Now

Features

DC to 4.25 Gbps per port NRZ data rate
Programmable receive equalization
Programmable transmit preemphasis/deemphasis
Low power: 130 mW per channel at 3.3 V (outputs enabled)
16 × 16, fully differential, nonblocking array
Low jitter, typically 20 ps
Flexible I/O supply range
DC- or ac-coupled differential CML inputs
Programmable CML output levels
Per-lane input P/N pair inversion for routing ease
50 Ω on-chip I/O termination
Supports 8b/10b, scrambled or uncoded NRZ data
See data sheet for additional Features

Alternative Descriptions

4.25Gbps 16x16 Crossbar Switch | Analog Devices
Crosspoint Switch, Digital, Tqfp-Ep | Newark Electronics
CROSSPOINT SWITCH, DIGITAL, TQFP-EP | element14
ANALOG SWITCH | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADN4604ASVZ?

Additional datasheets, footprints and schematics for ADN4604ASVZ are listed on our Part Details page. You can also find images and similar parts to ADN4604ASVZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADN4604ASVZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADN4604ASVZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADN4604ASVZ fall under?

The ADN4604ASVZ is listed under Digital Crosspoint Switches.

Can I view similar or alternative parts?

You can view similar parts to ADN4604ASVZ when available in the Digital Crosspoint Switches range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADN4604ASVZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADN4604ASVZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADN4604ASVZ have stock available?

Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADN4604ASVZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADN4604ASVZ often in real-time on the comparison pages.

What if I can't find stock of ADN4604ASVZ?

You can fill out our help required form which you can use to request a quote for ADN4604ASVZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay