Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$126.49
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$130.90
|
No stock
|
Buy Now | |
Microchip Technology
from US$126.49
|
59
in stock
|
Buy Now | |
Rapid Electronics
from US$152.28
|
4
in stock
|
Buy Now | |
Chip One Stop
from US$160.00
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$134.17
|
-
|
Buy Now | |
Avnet America
from US$126.49
|
-
|
Buy Now | |
element14
from US$133.38
|
-
|
Buy Now | |
Richardson RFPD
from US$137.83
|
-
|
Buy Now |
Silicon Manufacturer | Microchip |
---|---|
Silicon Core Number | MIC24046 |
Kit Application Type | Power Management |
Application Sub Type | Synchronous Step Down Regulator |
Kit Contents | Eval Board MIC24046 |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
MIC24046 19V 5A Synch Buck Reg. Eval Kit | Microchip Technology |
MICROCHIP TECH ADM00810 | Rapid Electronics |
Eval Board, Sync Step Down Regulator | Newark Electronics |
Evaluation Kit for MIC24046 19V 5A Synchronous Buck Regulator | Avnet America |
EVAL BOARD, SYNC STEP DOWN REGULATOR | element14 |
LINEAR ICS - EVALUATION BOARD | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADM00810?
Additional datasheets, footprints and schematics for ADM00810 are listed on our Part Details page. You can also find images and similar parts to ADM00810 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADM00810 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM00810 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADM00810 fall under?
The ADM00810 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to ADM00810 when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADM00810 you can contact the distributor directly for product support, shipping queries etc.
Is the ADM00810 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADM00810 have stock available?
Authorised distributors including Microchip Technology, Rapid Electronics, Chip One Stop, Newark Electronics and Avnet America have stock available or on a lead time for ADM00810.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADM00810 often in real-time on the comparison pages.
What if I can't find stock of ADM00810?
You can fill out our help required form which you can use to request a quote for ADM00810 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.