Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$118.90
Distributor | Stock | ||
---|---|---|---|
RS
from US$131.40
|
No stock
|
Buy Now | |
Microchip Technology
from US$118.90
|
67
in stock
|
Buy Now | |
Rapid Electronics
from US$143.13
|
3
in stock
|
Buy Now | |
Chip One Stop
from US$150.00
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$123.66
|
-
|
Buy Now | |
Future Electronics
from US$130.79
|
-
|
Buy Now | |
Avnet America
from US$118.90
|
-
|
Buy Now | |
Richardson RFPD
from US$129.56
|
-
|
Buy Now |
Device Topology | Buck (Step Down) |
---|---|
No. of Outputs | 1Outputs |
Output Current | 350mA |
Output Voltage | 5V |
Input Voltage Min | 650mV |
Input Voltage Max | 2V |
Core Chip | MCP1643 |
Dimming Control Type | PWM |
Kit Contents | Demo Board MCP1643 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
MCP1643 Boost RGB LED Driver Demo Board | Microchip Technology |
MICROCHIP TECH ADM00612 | Rapid Electronics |
MCP1643 RGB LED Driver Demo Board | RS |
Mcp1643 Boost Rgb Led Driver Demo Board Apid Tools Rohs Compliant: Yes |Microchip ADM00612 | Newark Electronics |
MCP1643 BOOST RGB LED DRIVER DEM | Future Electronics |
MCP1643 BOOST RGB LED DRIVER DEMO BOARD | Avnet America |
LINEAR ICS - EVALUATION BOARD | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADM00612?
Additional datasheets, footprints and schematics for ADM00612 are listed on our Part Details page. You can also find images and similar parts to ADM00612 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADM00612 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM00612 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADM00612 fall under?
The ADM00612 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Lighting Development Kits.
Can I view similar or alternative parts?
You can view similar parts to ADM00612 when available in the Lighting Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADM00612 you can contact the distributor directly for product support, shipping queries etc.
Is the ADM00612 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADM00612 have stock available?
Authorised distributors including Microchip Technology, Rapid Electronics, Chip One Stop, RS and Newark Electronics have stock available or on a lead time for ADM00612.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADM00612 often in real-time on the comparison pages.
What if I can't find stock of ADM00612?
You can fill out our help required form which you can use to request a quote for ADM00612 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.