ADL5519ACPZ-R7 Logarithmic Detectors by Analog Devices

Status: Production
Series: ADL5519
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADL5519 is a dual-demodulating logarithmic amplifier that incorporates two AD8317s. It can accurately convert an RF input signal into a corresponding decibel-scaled output. The ADL5519 provides accurately scaled, independent, logarithmic output voltages for both RF measurement channels. The device has two additional output ports, OUTP and OUTN, that provide the measured differences between the OUTA and OUTB channels. The on-chip channel matching makes the log amp outputs insensitive to temperature and process variations.The temperature sensor pin provides a scaled voltage that is proportional to the temperature over the operating temperature range of the device.The ADL5519 maintains accurate log conformance for signals from 1 MHz to 8 GHz and provides useful operation to 10 GHz. The ±3 dB dynamic range is typically 62 dB and has a ±1 dB dynamic range of >50 dB (re: 50 Ω). The ADL5519 has a response time of 6 ns/8 ns (fall time/rise time) that enables RF burst detection to a pulse rate of greater than 50 MHz. The device provides unprecedented logarithmic intercept stability vs. ambient temperature conditions. A supply of 3.3 V to 5.5 V is required to power the device. Current consumption is typically 60 mA, and it decreases to less than 1 mA when the device is disabled.The device is capable of supplying four log amp measurements simultaneously. Linear-in-dB measurements are provided at OUTA and OUTB with conveniently scaled slopes of −22 mV/dB. The log amp difference between OUTA and OUTB is available as differential or single-ended signals at OUTP and OUTN. An optional voltage applied to VLVL provides a common-mode reference level to offset OUTP and OUTN above ground. The broadband output pins can support many system solutions.Any of the ADL5519 output pins can be configured to provide a control voltage to a variable gain amplifier (VGA). Special attention has been paid to minimize the broadband noise of the output pins so that they can be used for controller

Where to Buy

Prices starting from US$6.21

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$6.21
1,500
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$8.55
1,379
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$10.99
958
in stock
Buy Now
Logo for element14
element14
from US$8.89
958
in stock
Buy Now
Logo for Farnell
Farnell
from US$8.94
958
in stock
Buy Now

Features

Wide bandwidth: 1 MHz to 10 GHz
Dual-channel and channel difference output ports
Integrated accurate scaled temperature sensor
62 dB dynamic range (±3 dB)
>50 dB with ±1 dB up to 8 GHz
Stability over temperature: ±0.5 dB (−40oC to +85oC)
Low noise detector/controller outputs
Pulse response time: 6 ns/8 ns (fall time/rise time)
Supply operation: 3.3 V to 5.5 V @ 60 mA
Fabricated using high speed SiGe process
Small footprint, 5 mm × 5 mm, 32-lead LFCSP
Operating temperature range: −40°C to +125°C

Alternative Descriptions

Dual Channel Log Detector | Analog Devices
LINEAR ICS, OTHER | Richardson RFPD
Detector/Controller, 10Ghz, Lfcsp-Ep-32 | Newark Electronics
DETECTOR/CONTROLLER, 10GHZ, LFCSP-EP-32 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADL5519ACPZ-R7?

Additional datasheets, footprints and schematics for ADL5519ACPZ-R7 are listed on our Part Details page. You can also find images and similar parts to ADL5519ACPZ-R7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADL5519ACPZ-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADL5519ACPZ-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADL5519ACPZ-R7 fall under?

The ADL5519ACPZ-R7 is listed under Logarithmic Detectors.

Can I view similar or alternative parts?

You can view similar parts to ADL5519ACPZ-R7 when available in the Logarithmic Detectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADL5519ACPZ-R7 you can contact the distributor directly for product support, shipping queries etc.

Is the ADL5519ACPZ-R7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADL5519ACPZ-R7 have stock available?

Authorised distributors including Analog Devices, Richardson RFPD, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADL5519ACPZ-R7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADL5519ACPZ-R7 often in real-time on the comparison pages.

What if I can't find stock of ADL5519ACPZ-R7?

You can fill out our help required form which you can use to request a quote for ADL5519ACPZ-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay