ADL5324ARKZ-R7 Driver Amplifiers by Analog Devices

Status: Production
Series: ADL5324
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADL5324 incorporates a dynamically adjustable biasing circuit that allows for the customization of OIP3 and P1dB performance from 3.3 V to 5 V, without the need for an external bias resistor. This feature gives the designer the ability to tailor driver amplifier performance to the specific needs of the design. This feature also creates the opportunity for dynamic biasing of the driver amplifier where a variable supply is used to allow for full 5 V biasing under large signal conditions, and then reduced supply voltage when signal levels are smaller and lower power consumption is desirable. This scalability reduces the need to evaluate and inventory multiple driver amplifiers for different output power requirements, from 25 dBm to 29 dBm output power levels.The ADL5324 is also rated to operate across the wide temperature range of −40°C to +105°C for reliable performance in designs that experience higher temperatures, such as power amplifiers. The ½ W driver amplifier also covers the wide frequency range of 400 MHz to 4000 MHz, and only requiresa few external components to be tuned to a specific band within that wide range. This high performance broadband RF driver amplifier is well suited for a variety of wired and wireless

Where to Buy

Prices starting from US$5.43

Distributor Stock
Logo for Farnell
Farnell
from US$4.06
No stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$5.66
1,000
in stock
Buy Now
Logo for element14
element14
from US$6.55
537
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$7.40
453
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$5.43
-
Buy Now

Features

Operation from 400 MHz to 4000 MHz 
Gain of 14.6 dB at 2140 MHz 
OIP3 of 43.1 dBm at 2140 MHz 
P1dB of 29.1 dBm at 2140 MHz 
Noise figure of 3.8 dB
Operating temperature range of −40°C to +105°C
Dynamically adjustable bias
Adjustable power supply bias: 3.3 V to 5 V
Low power supply current: 62 mA to 133 mA
No bias resistor needed 
SOT-89 package, MSL-1 rated 
ESD rating of ±3 kV (Class 2) 

Alternative Descriptions

Sot-89 1/2 W RF Driver Amplifi | Analog Devices
RF AMPLIFIER, SOT-89-3, -40 TO 105DEG C | element14
Rf Amplifier, Sot-89-3, -40 To 105Deg C | Newark Electronics
RF & MW DRIVER AMPLIFIER | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADL5324ARKZ-R7?

Additional datasheets, footprints and schematics for ADL5324ARKZ-R7 are listed on our Part Details page. You can also find images and similar parts to ADL5324ARKZ-R7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADL5324ARKZ-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADL5324ARKZ-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADL5324ARKZ-R7 fall under?

The ADL5324ARKZ-R7 is listed under Driver Amplifiers.

Can I view similar or alternative parts?

You can view similar parts to ADL5324ARKZ-R7 when available in the Driver Amplifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADL5324ARKZ-R7 you can contact the distributor directly for product support, shipping queries etc.

Is the ADL5324ARKZ-R7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADL5324ARKZ-R7 have stock available?

Authorised distributors including Analog Devices, element14, Newark Electronics, Farnell and Richardson RFPD have stock available or on a lead time for ADL5324ARKZ-R7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADL5324ARKZ-R7 often in real-time on the comparison pages.

What if I can't find stock of ADL5324ARKZ-R7?

You can fill out our help required form which you can use to request a quote for ADL5324ARKZ-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay