ADG436BRZ Dual-Supply Analog Switches and Multiplexers by Analog Devices

Status: Production
Series: ADG436
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADG436 is a monolithic CMOS device comprising two independently selectable SPDT switches. It is designed on an LC2MOS process which provides low power dissipation yet gives high switching speed and low on resistance.Each switch conducts equally well in both directions when ON and has an input signal range which extends to the power supplies. In the OFF condition, signal levels up to the supplies are blocked. All switches exhibit break-before-make switching action for use in multiplexer

Where to Buy

Prices starting from US$3.48

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$3.48
720
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$6.14
302
in stock
Buy Now
Logo for element14
element14
from US$5.29
302
in stock
Buy Now
Logo for Farnell
Farnell
from US$5.11
302
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$6.14
89
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$4.93
-
Buy Now

Features

44 V Supply Maximum Ratings
VSS to VDD Analog Signal Range
Low On-Resistance (12 Ω typ)
Low Δ Ron (3 Ω Max)
Low Ron Match (2.5 Ω Max)
Low Power Dissipation
Low Leakage Currents (5 nA Max)
Fast Switching Times
ton < 175 ns
toff < 145 ns
Low Charge Injection (10 pC)
Break-Before-Make Switching Action
16-Lead DIP and SOIC Packages

Alternative Descriptions

DUAL SPDT SWITCH I.C. | Analog Devices
Analogue Sw, 2Ch, Spdt, Soic-16 | Newark Electronics
ANALOGUE SW, 2CH, SPDT, SOIC-16 | element14
LINEAR ICS, OTHER | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADG436BRZ?

Additional datasheets, footprints and schematics for ADG436BRZ are listed on our Part Details page. You can also find images and similar parts to ADG436BRZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADG436BRZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG436BRZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADG436BRZ fall under?

The ADG436BRZ is listed under Dual-Supply Analog Switches and Multiplexers.

Can I view similar or alternative parts?

You can view similar parts to ADG436BRZ when available in the Dual-Supply Analog Switches and Multiplexers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADG436BRZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADG436BRZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADG436BRZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for ADG436BRZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADG436BRZ often in real-time on the comparison pages.

What if I can't find stock of ADG436BRZ?

You can fill out our help required form which you can use to request a quote for ADG436BRZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay