Status: | Unknown |
---|---|
Series: | ADF Series |
RoHS: | Unknown |
Prices starting from US$0.51
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.97
|
8
in stock
|
Buy Now | |
Newark Electronics
from US$1.55
|
15,781
in stock
|
Buy Now | |
Rapid Electronics
from US$1.08
|
15,781
in stock
|
Buy Now | |
Chip One Stop
from US$0.85
|
15,781
in stock
|
Buy Now | |
element14
from US$1.72
|
914
in stock
|
Buy Now | |
Farnell
from US$1.42
|
914
in stock
|
Buy Now | |
Avnet America
from US$0.51
|
467
in stock
|
Buy Now | |
RS Americas
from US$1.53
|
-
|
Buy Now |
No. of Circuits | 8Circuits |
---|---|
Switch Actuator Style | Slide |
Switch Mounting | Through Hole |
Contact Configuration | SPST |
Contact Voltage DC Max | 24V |
Contact Current DC Max | 100mA |
Product Range | ADF Series |
Switch Type | DIP |
SVHC | No SVHC (15-Jan-2018) |
Adf08T04=Dip Swt,flush,thru/Hl |Alcoswitch Te Connectivity ADF08T04 | Newark Electronics |
DIP SW/SIP SW SPST 8P FLUSH SLIDE T/H DIP SWITCH | Rapid Electronics |
DIP SWITCH, 8POS, SPST, SLIDE, TH | element14 |
Switch DIP OFF ON SPST 8 Flush Slide 0.1A 24VDC PC Pins 2.54mm Thru-Hole Tube | Avnet America |
Dip Switch slide 8 way SPST AD series | RS |
8 Way Through Hole DIP Switch SPST, Flush Slide Actuator | TE Connectivity ADF08T04 | RS Americas |
Where can I find additional details, specifications and documents for a ADF08T04?
Additional datasheets, footprints and schematics for ADF08T04 are listed on our Part Details page. You can also find images and similar parts to ADF08T04 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADF08T04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADF08T04 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADF08T04 fall under?
The ADF08T04 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to ADF08T04 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADF08T04 you can contact the distributor directly for product support, shipping queries etc.
Is the ADF08T04 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADF08T04 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, element14 and Farnell have stock available or on a lead time for ADF08T04.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADF08T04 often in real-time on the comparison pages.
What if I can't find stock of ADF08T04?
You can fill out our help required form which you can use to request a quote for ADF08T04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.