Status: | Unknown |
---|---|
Series: | ADF-SMT Series |
RoHS: | Compliant |
No. of Circuits | 8Circuits |
---|---|
Switch Actuator Style | Flush Slide |
Switch Mounting | Surface Mount |
Contact Configuration | SPST |
Contact Voltage DC Max | 24V |
Contact Current DC Max | 100mA |
Product Range | ADF-SMT Series |
RoHS Compliant | Yes |
Adf08St04=Dip Swt,flush,smt-Gw |Alcoswitch Te Connectivity ADF08ST04 | Newark Electronics |
DIP SW/SIP SW SPST 8P FLUSH SLIDE SMT DIP SWITCH | Rapid Electronics |
Switch DIP OFF ON SPST 8 Flush Slide 0.1A 24VDC Gull Wing 2.54mm SMD T/R | Avnet America |
Alcoswitch, DIP switch, SMT, SPST,8 pos, flush slide, 4-1825059-1 | TE Connectivity ADF08ST04 | RS Americas |
Where can I find additional details, specifications and documents for a ADF08ST04.?
Additional datasheets, footprints and schematics for ADF08ST04. are listed on our Part Details page. You can also find images and similar parts to ADF08ST04. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADF08ST04. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADF08ST04. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADF08ST04. fall under?
The ADF08ST04. is listed under Switches & Relays > Switches > DIP Switches & SIP Switches.
Can I view similar or alternative parts?
You can view similar parts to ADF08ST04. when available in the DIP Switches & SIP Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADF08ST04. you can contact the distributor directly for product support, shipping queries etc.
Is the ADF08ST04. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ADF08ST04. have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and RS Americas have stock available or on a lead time for ADF08ST04..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADF08ST04. often in real-time on the comparison pages.
What if I can't find stock of ADF08ST04.?
You can fill out our help required form which you can use to request a quote for ADF08ST04. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.