Status: | Unknown |
---|---|
Series: | ADF Series |
RoHS: | Unknown |
No. of Circuits | 8Circuits |
---|---|
Switch Actuator Style | Slide |
Switch Mounting | SMD |
Contact Configuration | SPST |
Contact Voltage DC Max | 24VDC |
Contact Current DC Max | 100mA |
Product Range | ADF Series |
Switch Type | DIP Unsealed |
SVHC | No SVHC (15-Jan-2019) |
Actuation Type | Flat |
Actuator Type | Flush Slide |
Lead Spacing | 2.54mm |
No. of Positions | 8Ways |
Pitch Spacing | 2.54mm |
Switch, Dip, 8 Pos, Spst, Flush Slide | Newark Electronics |
Switch DIP OFF ON SPST 8 Flush Slide 0.1A 24VDC Gull Wing 2.54mm SMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a ADF08S04?
Additional datasheets, footprints and schematics for ADF08S04 are listed on our Part Details page. You can also find images and similar parts to ADF08S04 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADF08S04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADF08S04 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADF08S04 fall under?
The ADF08S04 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to ADF08S04 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADF08S04 you can contact the distributor directly for product support, shipping queries etc.
Is the ADF08S04 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADF08S04 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for ADF08S04.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADF08S04 often in real-time on the comparison pages.
What if I can't find stock of ADF08S04?
You can fill out our help required form which you can use to request a quote for ADF08S04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.