Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Circuits | 5Circuits |
---|---|
Switch Actuator Style | Slide |
Switch Mounting | Through Hole |
Contact Configuration | SPST |
Contact Voltage DC Max | 24VDC |
Contact Current DC Max | 100mA |
RoHS Compliant | Yes |
Adf0504=Dip Swt,flush,thru/Hl |Alcoswitch Te Connectivity ADF0504 | Newark Electronics |
DIP SW/SIP SW SWITCH DIP SPST FLUSH ACT 5POS | Rapid Electronics |
Switch DIP OFF ON SPST 5 Flush Slide 0.1A 24VDC PC Pins 2.54mm Thru-Hole Tube | Avnet America |
Where can I find additional details, specifications and documents for a ADF0504?
Additional datasheets, footprints and schematics for ADF0504 are listed on our Part Details page. You can also find images and similar parts to ADF0504 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADF0504 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADF0504 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADF0504 fall under?
The ADF0504 is listed under Switches & Relays > Switches > DIP Switches & SIP Switches.
Can I view similar or alternative parts?
You can view similar parts to ADF0504 when available in the DIP Switches & SIP Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADF0504 you can contact the distributor directly for product support, shipping queries etc.
Is the ADF0504 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ADF0504 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop and Avnet America have stock available or on a lead time for ADF0504.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADF0504 often in real-time on the comparison pages.
What if I can't find stock of ADF0504?
You can fill out our help required form which you can use to request a quote for ADF0504 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.