Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Circuits | 2Circuits |
---|---|
Switch Actuator Style | Slide |
Switch Mounting | Through Hole |
Contact Configuration | SPST |
Contact Voltage DC Max | 24VDC |
Contact Current DC Max | 100mA |
Width | 7.06mm |
RoHS Compliant | Yes |
DIP SW SPST 2P 0.025A 24V | TTI Europe |
Switch, Dip, 2 Position, Spst, Flush Slide | Newark Electronics |
Switch DIP OFF ON SPST 2 Flush Slide 0.1A 24VDC PC Pins 2.54mm Thru-Hole Tube | Avnet America |
Where can I find additional details, specifications and documents for a ADF0204?
Additional datasheets, footprints and schematics for ADF0204 are listed on our Part Details page. You can also find images and similar parts to ADF0204 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADF0204 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADF0204 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADF0204 fall under?
The ADF0204 is listed under Switches & Relays > Switches > DIP Switches & SIP Switches.
Can I view similar or alternative parts?
You can view similar parts to ADF0204 when available in the DIP Switches & SIP Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADF0204 you can contact the distributor directly for product support, shipping queries etc.
Is the ADF0204 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ADF0204 have stock available?
Authorised distributors including TTI Europe, Newark Electronics and Avnet America have stock available or on a lead time for ADF0204.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADF0204 often in real-time on the comparison pages.
What if I can't find stock of ADF0204?
You can fill out our help required form which you can use to request a quote for ADF0204 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.