Status: | Unknown |
---|---|
Series: | ADE Series |
RoHS: | Compliant |
Prices starting from US$0.73
No. of Circuits | 8Circuits |
---|---|
Switch Actuator Style | Slide |
Switch Mounting | Surface Mount |
Contact Configuration | SPST |
Contact Voltage DC Max | 24V |
Contact Current DC Max | 100mA |
Product Range | ADE Series |
RoHS Compliant | Yes |
DIP SW/SIP SW SWITCH DIP SPST EXT ACT 8POS SMD | Rapid Electronics |
Ade08S04=Dip Swtch,ext,smt-Gw |Alcoswitch Te Connectivity ADE08S04 | Newark Electronics |
ADE Series DIP Switch Vertical SPST 8-Position Gold Flash Contact Surface Mount T/R | Avnet America |
Where can I find additional details, specifications and documents for a ADE08S04?
Additional datasheets, footprints and schematics for ADE08S04 are listed on our Part Details page. You can also find images and similar parts to ADE08S04 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADE08S04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADE08S04 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADE08S04 fall under?
The ADE08S04 is listed under Switches & Relays > Switches > DIP Switches & SIP Switches.
Can I view similar or alternative parts?
You can view similar parts to ADE08S04 when available in the DIP Switches & SIP Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADE08S04 you can contact the distributor directly for product support, shipping queries etc.
Is the ADE08S04 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ADE08S04 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, element14 and Farnell have stock available or on a lead time for ADE08S04.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADE08S04 often in real-time on the comparison pages.
What if I can't find stock of ADE08S04?
You can fill out our help required form which you can use to request a quote for ADE08S04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.