Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.81
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.03
|
1,103
in stock
|
Buy Now | |
Newark Electronics
from US$0.94
|
3,664
in stock
|
Buy Now | |
element14
from US$0.81
|
3,664
in stock
|
Buy Now | |
Rapid Electronics
from US$1.02
|
1,056
in stock
|
Buy Now | |
Chip One Stop
from US$1.45
|
20
in stock
|
Buy Now | |
Avnet America
from US$0.90
|
-
|
Buy Now | |
RS Americas
from US$1.93
|
-
|
Buy Now |
No. of Circuits | 6Circuits |
---|---|
Switch Actuator Style | Slide |
Switch Mounting | Through Hole |
Contact Configuration | SPST |
Contact Voltage DC Max | 24VDC |
Contact Current DC Max | 100mA |
Switch, Dip, 6 Pos, Spst, Raised Slide | Newark Electronics |
SWITCH, DIP, 6 POS, SPST, RAISED SLIDE | element14 |
DIP SW/SIP SW SPST 6POS EXT SLIDE T/H DIP SWITCH | Rapid Electronics |
Switch DIP OFF ON SPST 6 Extended Slide 0.1A 24VDC PC Pins 2.54mm Thru-Hole Tube | Avnet America |
Alcoswitch, DIP switch, PCB, SPST,6 pos, extended slide, 1825057-5 | TE Connectivity ADE0604 | RS Americas |
Where can I find additional details, specifications and documents for a ADE0604?
Additional datasheets, footprints and schematics for ADE0604 are listed on our Part Details page. You can also find images and similar parts to ADE0604 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADE0604 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADE0604 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADE0604 fall under?
The ADE0604 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to ADE0604 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADE0604 you can contact the distributor directly for product support, shipping queries etc.
Is the ADE0604 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADE0604 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Chip One Stop have stock available or on a lead time for ADE0604.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADE0604 often in real-time on the comparison pages.
What if I can't find stock of ADE0604?
You can fill out our help required form which you can use to request a quote for ADE0604 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.