Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Circuits | 4Circuits |
---|---|
Switch Actuator Style | Slide |
Switch Mounting | Through Hole |
Contact Configuration | SPST |
Contact Voltage DC Max | 24V |
Contact Current DC Max | 100mA |
RoHS Compliant | Yes |
DIP SW/SIP SW SPST 4POS EXT SLIDE T/H DIP SWITCH | Rapid Electronics |
Ade04A04=4Pos Dip Switch |Alcoswitch Te Connectivity ADE04A04 | Newark Electronics |
Switch DIP OFF ON SPST 4 Raised Slide 0.1A 24VDC PC Pins 1000Cycles 2.54mm Through Hole | Avnet America |
Alcoswitch, DIP switch, PCB, SPST,4 pos, extended slide, 1825360-3 | TE Connectivity ADE04A04 | RS Americas |
Where can I find additional details, specifications and documents for a ADE04A04?
Additional datasheets, footprints and schematics for ADE04A04 are listed on our Part Details page. You can also find images and similar parts to ADE04A04 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADE04A04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADE04A04 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADE04A04 fall under?
The ADE04A04 is listed under Switches & Relays > Switches > DIP Switches & SIP Switches.
Can I view similar or alternative parts?
You can view similar parts to ADE04A04 when available in the DIP Switches & SIP Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADE04A04 you can contact the distributor directly for product support, shipping queries etc.
Is the ADE04A04 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ADE04A04 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for ADE04A04.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADE04A04 often in real-time on the comparison pages.
What if I can't find stock of ADE04A04?
You can fill out our help required form which you can use to request a quote for ADE04A04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.