Status: | Unknown |
---|---|
Series: | ADE-SMT Series |
RoHS: | Unknown |
Prices starting from US$0.55
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.73
|
67
in stock
|
Buy Now | |
Newark Electronics
from US$1.31
|
7,200
in stock
|
Buy Now | |
Rapid Electronics
from US$0.66
|
7,200
in stock
|
Buy Now | |
Chip One Stop
from US$0.55
|
7,200
in stock
|
Buy Now | |
element14
from US$0.60
|
67
in stock
|
Buy Now | |
Avnet America
from US$0.58
|
-
|
Buy Now | |
TTI Europe
from US$0.55
|
-
|
Buy Now |
No. of Circuits | 2Circuits |
---|---|
Switch Actuator Style | Slide |
Switch Mounting | SMD |
Contact Configuration | SPST |
Contact Voltage DC Max | 24V |
Contact Current DC Max | 100mA |
Product Range | ADE-SMT Series |
Switch Type | DIP |
SVHC | No SVHC (15-Jan-2018) |
Ade02S04=Dip Swtch,ext,smt-Gw |Alcoswitch Te Connectivity ADE02S04 | Newark Electronics |
DIP SW/SIP SW SWITCH DIP SPST EXT ACT 2POS SMD | Rapid Electronics |
DIP SWITCH, 2POS, SPST, SLIDE, SMD | element14 |
DIP / SIP Switch, 2 Circuits, Slide, Surface Mount, SPST, 24 V, 100 mA | Avnet America |
DIP SW SPST 2P 0.025A 24V | TTI Europe |
Where can I find additional details, specifications and documents for a ADE02S04?
Additional datasheets, footprints and schematics for ADE02S04 are listed on our Part Details page. You can also find images and similar parts to ADE02S04 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADE02S04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADE02S04 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADE02S04 fall under?
The ADE02S04 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to ADE02S04 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADE02S04 you can contact the distributor directly for product support, shipping queries etc.
Is the ADE02S04 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADE02S04 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, element14 and Farnell have stock available or on a lead time for ADE02S04.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADE02S04 often in real-time on the comparison pages.
What if I can't find stock of ADE02S04?
You can fill out our help required form which you can use to request a quote for ADE02S04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.