Status: | Production |
---|---|
Series: | ADA4930-1 |
RoHS: | Compliant |
Low input voltage noise: 1.2 nV/√Hz |
Low common-mode output: 0.9 V on single supply |
Extremely low harmonic distortion |
−104 dBc HD2 at 10 MHz |
−79 dBc HD2 at 70 MHz |
−73 dBc HD2 at 100 MHz |
−101 dBc HD3 at 10 MHz |
−82 dBc HD3 at 70 MHz |
−75 dBc HD3 at 100 MHz |
See data sheet for additional featuresADA4930-1-EP supports defense and aerospace applications (AQEC standard) |
Download ADA4930-1-EP data sheet (pdf) |
Extended temperature range: −55°C to +105°C |
Controlled manufacturing baseline |
One assembly/test site |
One fabrication site |
Enhanced product change notification |
Qualification data available on request |
V62/13615 DSCC drawing number |
UltraLow Dist Low Vltg ADC Dri | Analog Devices |
Diff-Amp, 1.35Ghz, -40 To 105Deg C | Newark Electronics |
DIFF-AMP, 1.35GHZ, -40 TO 105DEG C | element14 |
Where can I find additional details, specifications and documents for a ADA4930-1YCPZ-R7?
Additional datasheets, footprints and schematics for ADA4930-1YCPZ-R7 are listed on our Part Details page. You can also find images and similar parts to ADA4930-1YCPZ-R7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADA4930-1YCPZ-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADA4930-1YCPZ-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADA4930-1YCPZ-R7 fall under?
The ADA4930-1YCPZ-R7 is listed under Single-Ended to Differential Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to ADA4930-1YCPZ-R7 when available in the Single-Ended to Differential Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADA4930-1YCPZ-R7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADA4930-1YCPZ-R7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADA4930-1YCPZ-R7 have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADA4930-1YCPZ-R7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADA4930-1YCPZ-R7 often in real-time on the comparison pages.
What if I can't find stock of ADA4930-1YCPZ-R7?
You can fill out our help required form which you can use to request a quote for ADA4930-1YCPZ-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.