Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency Min | 0Hz |
---|---|
Frequency Max | 2.5GHz |
Gain | 17.5dB |
Noise Figure Typ | 4dB |
RF IC Case Style | SOT-343 |
No. of Pins | 4Pins |
Supply Voltage Min | 3.2V |
Supply Voltage Max | 3.9V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (12-Jan-2017) |
Amplifier Type | RF |
Bandwidth | 3.2GHz |
Current Ic Continuous a Max | 70mA |
External Depth | 2.2mm |
External Length / Height | 1mm |
External Width | 2.1mm |
Frequency f1 | 0.1GHz |
Frequency f2 | 0.9GHz |
Gain @ Frequency f1 | 17.5dB |
Gain @ Frequency f2 | 17dB |
I/P VSWR | 2.0 |
IC Generic Number | 4643 |
No. of Amplifiers | 1Amplifiers |
No. of Transistors | 2 |
Noise @ Frequency f1 | 3.9dB |
Noise @ Frequency f2 | 4dB |
O / P VSWR | 1.6 |
Operating Temperature Range | -40°C to +85°C |
Power Dissipation Pd | 270mW |
Power Dissipation Ptot Max | 270W |
SMD Marking | 2Tx |
Supply Current | 60mA |
Supply Voltage | 3.5V |
Supply Voltage + Nom | 3.5V |
Supply Voltage Range | 3.2V to 3.9V |
AMP, RF SI, 4643, SOT-343-4, 3.5V | element14 |
Where can I find additional details, specifications and documents for a ADA-4643-BLKG?
Additional datasheets, footprints and schematics for ADA-4643-BLKG are listed on our Part Details page. You can also find images and similar parts to ADA-4643-BLKG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADA-4643-BLKG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADA-4643-BLKG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADA-4643-BLKG fall under?
The ADA-4643-BLKG is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.
Can I view similar or alternative parts?
You can view similar parts to ADA-4643-BLKG when available in the RF range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADA-4643-BLKG you can contact the distributor directly for product support, shipping queries etc.
Is the ADA-4643-BLKG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADA-4643-BLKG have stock available?
Authorised distributors including element14, Farnell and Avnet Silica have stock available or on a lead time for ADA-4643-BLKG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADA-4643-BLKG often in real-time on the comparison pages.
What if I can't find stock of ADA-4643-BLKG?
You can fill out our help required form which you can use to request a quote for ADA-4643-BLKG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.