Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Antenna Type | GPS / GSM |
---|---|
Frequency Min | 1.572GHz |
Frequency Max | 1.578GHz |
Antenna Mounting | Cable |
Gain | 28dB |
VSWR | 2 |
Input Power | - |
Input Impedance | 50ohm |
Antenna Polarisation | Right Hand Circular |
Product Range | - |
Antenna Applications | GPS |
Antenna Dimensions | 25mm x 25mm x 4mm |
Frequency Range | 1.572GHz to 1.578GHz |
Antenna, Gps Gsm 3G, Adhesive Mount | Newark Electronics |
Where can I find additional details, specifications and documents for a ADA 0114?
Additional datasheets, footprints and schematics for ADA 0114 are listed on our Part Details page. You can also find images and similar parts to ADA 0114 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADA 0114 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADA 0114 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADA 0114 fall under?
The ADA 0114 is listed under Electrical & Lighting > Wireless Systems & Modules > Antennas.
Can I view similar or alternative parts?
You can view similar parts to ADA 0114 when available in the Antennas range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADA 0114 you can contact the distributor directly for product support, shipping queries etc.
Is the ADA 0114 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADA 0114 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for ADA 0114.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADA 0114 often in real-time on the comparison pages.
What if I can't find stock of ADA 0114?
You can fill out our help required form which you can use to request a quote for ADA 0114 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.