Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Antenna Type | GSM |
---|---|
Frequency Min | 800MHz |
Frequency Max | 2.1GHz |
Antenna Mounting | Cable |
Gain | 2dBi |
VSWR | 2 |
Input Power | - |
Input Impedance | 50ohm |
Antenna Polarisation | Vertical |
Product Range | - |
Antenna Dimensions | 267mm |
Frequency Range | 800MHz to 2.1GHz |
Ant, Gsm Gprs, Quad Band External | Newark Electronics |
ANT, GSM GPRS, QUAD BAND EXTERNAL | element14 |
Where can I find additional details, specifications and documents for a ADA 0169?
Additional datasheets, footprints and schematics for ADA 0169 are listed on our Part Details page. You can also find images and similar parts to ADA 0169 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADA 0169 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADA 0169 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADA 0169 fall under?
The ADA 0169 is listed under Electrical & Lighting > Wireless Systems & Modules > Antennas.
Can I view similar or alternative parts?
You can view similar parts to ADA 0169 when available in the Antennas range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADA 0169 you can contact the distributor directly for product support, shipping queries etc.
Is the ADA 0169 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADA 0169 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for ADA 0169.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADA 0169 often in real-time on the comparison pages.
What if I can't find stock of ADA 0169?
You can fill out our help required form which you can use to request a quote for ADA 0169 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.